Soft / High Purity Plating Services
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Plating Processes: Brass Plating; Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating; Soft / High Purity; Electroless
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Ampco Manufacturers Inc.
- Company Information: ISO/TS 16949 certified Ampco Manufacturers Inc. specializes in custom manufacturing with offshore production capabilities. Experienced in CAD design, prototype and manufacturing for OEM and ODM volume productions for metal and plastic plating.
- Certifications: TS 16949; RoHS; OEM Specific
- Plating Processes: Brass Plating; Copper Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
from Leonhardt Manufacturing Company, Inc.
Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Certifications: ISO 9001:2008
- Plating Processes: Decorative Chrome Plating; Hard Chrome Plating; Hard Nickel Plating; Decocorative Nickel Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Soft / High Purity; Electroless
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel