Southwest US Only Plating Services
from Component Surfaces, Inc.
From manufacturing effectiveness to optimized product performance, we are dedicated to service. Component Surfaces is a full-service resource bringing together advanced technologies, unique processes and proven expertise for plating services in performance-critical applications. Since 2004, we have... [See More]
- Company Information: Component Surfaces is an industrial plating processing services provider. Established in 2004, our mission has always been to deliver the level of dedicated plating technologies, responsiveness and service to our customers that previously was available only to those few manufacturers with the resources to develop, install and operate a captive plating capability.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel; Graphite; Tungsten; Molybdenum
- Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Electroless; Customized Plating Solutions; Electrolytic Plating
- Additional Services: Research & Development; Material Selection / Design Assistance; New or OEM Parts
from Boyd
Enhance aluminum components with specialized coatings. Specialized coatings can make aluminum parts more durable or boost aluminum's natural characteristics and benefits. Safeguard aluminum parts with finishes like anodizing and chromate coatings offers unique advantages. These finishes enhance the... [See More]
- Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
- Material / Substrate: Aluminum
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel