Ceramic Plating Services

4 Results
Plating Services
from Component Surfaces, Inc.

From manufacturing effectiveness to optimized product performance, we are dedicated to service. Component Surfaces is a full-service resource bringing together advanced technologies, unique processes and proven expertise for plating services in performance-critical applications. Since 2004, we have... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel; Graphite; Tungsten; Molybdenum
  • Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Electroless; Customized Plating Solutions; Electrolytic Plating
  • Company Information: Component Surfaces is an industrial plating processing services provider. Established in 2004, our mission has always been to deliver the level of dedicated plating technologies, responsiveness and service to our customers that previously was available only to those few manufacturers with the resources to develop, install and operate a captive plating capability.
  • Additional Services: Research & Development; Material Selection / Design Assistance; New or OEM Parts
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
  • Plating Processes: Brass Plating; Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
  • Additional Services: Electropolishing; New or OEM Parts
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
  • Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
  • Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Soft / High Purity; Electroless
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS