Marine Plating Services
from CRC Chrome
CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
- Plating Processes: Hard Chrome Plating
- Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, powder coat, assemble and screen-print at... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
- Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Zinc Plating; Electroless
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Certifications: ISO 9001:2008; Six Sigma Trained
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Industry Served: Aerospace; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety
- Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from SWD, Inc.
Black Oxide on Steel, Stainless Steel, Brass and Copper. Passivation of Stainless Steel. Zinc Phosphate. Manganese Phosphate. Pickling & Cleaning. Dip-Spin high corrosion coatings on Steel, Stainless Steel, Aluminum & Zinc diecastings. Fastener Sorting / Inspection. Packaging & Bagging [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Commercial / Professional; Energy / Utilities; Government; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Oil & Gas
- Plating Processes: Black Oxide
- Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Chemical / Material Processing; Electronics; Energy / Utilities; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; Oil & Gas; Pipes / Piping; Process Equipment
- Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Tin Plating; Electroless; Black Chrome Nickel and PTFE
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Certifications: MIL-SPEC / MIL-STD
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
- Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Hard Nickel Plating; Tin Plating; Zinc Plating; Electroless; Zinc and Magy Phosphate
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; Lockheed Martin Certified Code Cage #FO
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Process Equipment
- Plating Processes: Brass Plating; Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating; Soft / High Purity; Electroless
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Chemical / Material Processing; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Process Equipment; Vessels
- Plating Processes: Hard Chrome Plating
- Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
- Certifications: MIL-SPEC / MIL-STD
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Industry Served: Aerospace; Automotive; Castings / Cast Metal; Chemical / Material Processing; Electronics; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Process Equipment
- Plating Processes: Brass Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Electroless
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
from Leonhardt Manufacturing Company, Inc.
Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
- Plating Processes: Decorative Chrome Plating; Hard Chrome Plating; Hard Nickel Plating; Decocorative Nickel Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Certifications: ISO 9001:2008