Tin Plating Plating Services
from Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet has developed a number of coating capabilities in-house to provide customers performance enhancements in their applications. Whether it's an adhesion promoter for bonding adhesives and laminates or conductivity enhancers for better battery performance, Dexmet can provide a multitude of... [See More]
- Plating Processes: Copper Plating; Hard Nickel Plating; Tin Plating
- Material / Substrate: Steel / Steel Alloys; Aluminum; Copper / Copper Alloys
- Company Information: The PPG Aerospace portfolio is comprised of a unique group of products and services. Through a series of strategic acquisitions, PPG has assembled a team of industry leaders that builds on its own long history as a transparencies aviation leader, with PRC-DeSoto International for sealants, coatings, and packaging and application systems; and Sierracin/Sylmar Corp. for advanced composite transparencies. PPG is able to deliver what is key to the aviation industry: innovation.
- Industry Served: Aerospace; Automotive; Electronics; Energy / Utilities; Medical
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Plating Processes: Brass Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Electroless
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Soft / High Purity; Electroless
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
from Ampco Manufacturers Inc.
- Plating Processes: Brass Plating; Copper Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Certifications: TS 16949; RoHS; OEM Specific
- Company Information: ISO/TS 16949 certified Ampco Manufacturers Inc. specializes in custom manufacturing with offshore production capabilities. Experienced in CAD design, prototype and manufacturing for OEM and ODM volume productions for metal and plastic plating.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Plating Processes: Brass Plating; Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating; Soft / High Purity; Electroless
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Leonhardt Manufacturing Company, Inc.
Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]
- Plating Processes: Decorative Chrome Plating; Hard Chrome Plating; Hard Nickel Plating; Decocorative Nickel Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Certifications: ISO 9001:2008
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Paramount Metal Finishing Company
Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, powder coat, assemble and screen-print at... [See More]
- Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Zinc Plating; Electroless
- Certifications: ISO 9001:2008; Six Sigma Trained
- Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Interplex Etch Logic, LLC
Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium, palladium-nickel,... [See More]
- Plating Processes: Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating
- Material / Substrate: Titanium; Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals
- Company Information: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia.
- Additional Services: Research & Development; Material Selection / Design Assistance; Electropolishing; On-site / Field (Large Structures); Pickling or Chemical Deburring
from Products Finishing, Inc.
Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]
- Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Tin Plating; Electroless; Black Chrome Nickel and PTFE
- Certifications: MIL-SPEC / MIL-STD
- Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
from Qnnect, formerly Hermetic Solutions Group
PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]
- Plating Processes: Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; PA&E Offers Customers a Complete Solution
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
- Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Component Surfaces, Inc.
From manufacturing effectiveness to optimized product performance, we are dedicated to service. Component Surfaces is a full-service resource bringing together advanced technologies, unique processes and proven expertise for plating services in performance-critical applications. Since 2004, we have... [See More]
- Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Electroless; Customized Plating Solutions; Electrolytic Plating
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel; Graphite; Tungsten; Molybdenum
- Company Information: Component Surfaces is an industrial plating processing services provider. Established in 2004, our mission has always been to deliver the level of dedicated plating technologies, responsiveness and service to our customers that previously was available only to those few manufacturers with the resources to develop, install and operate a captive plating capability.
- Additional Services: Research & Development; Material Selection / Design Assistance; New or OEM Parts
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Hard Nickel Plating; Tin Plating; Zinc Plating; Electroless; Zinc and Magy Phosphate
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; Lockheed Martin Certified Code Cage #FO
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Tungsten