Nickel Plating - Decorative Plating Services
2 Results
Chrome Plating
from Leonhardt Manufacturing Company, Inc.
from Leonhardt Manufacturing Company, Inc.
Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]
- Plating Processes: Decorative Chrome Plating; Hard Chrome Plating; Hard Nickel Plating; Decocorative Nickel Plating; Tin Plating; Zinc Plating; Soft / High Purity
- Certifications: ISO 9001:2008
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
Thermal Metal Treating, Inc.
from Thermal Metal Treating, Inc.
from Thermal Metal Treating, Inc.
Thermal Metal Treating, Inc. offers their limited plating services to customers that require them with the capability to add additional processes when it is compatible to all concerned parties. [See More]
- Plating Processes: Copper Plating; Decocorative Nickel Plating
- Certifications: ISO 9001:2008
- Company Information: We at Thermal Metal Treating, Inc. are committed to providing exemplary services to our customers for metal heat-treating, environment friendly coatings for metal and state-of-the-art technical solutions for solving day-to-day production process issues.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel