Canada Only Plating Services

2 Results
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
Ampco Manufacturers Inc.
from Ampco Manufacturers Inc.

[See More]

  • Company Information: ISO/TS 16949 certified Ampco Manufacturers Inc. specializes in custom manufacturing with offshore production capabilities. Experienced in CAD design, prototype and manufacturing for OEM and ODM volume productions for metal and plastic plating.
  • Certifications: TS 16949; RoHS; OEM Specific
  • Plating Processes: Brass Plating; Copper Plating; Tin Plating; Zinc Plating; Soft / High Purity
  • Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel