Energy / Utilities Plating Services

13 Results
Specialized Coatings or Plating
from Dexmet® Corporation, a part of PPG’s engineered materials division

Dexmet has developed a number of coating capabilities in-house to provide customers performance enhancements in their applications. Whether it's an adhesion promoter for bonding adhesives and laminates or conductivity enhancers for better battery performance, Dexmet can provide a multitude of... [See More]

  • Industry Served: Aerospace; Automotive; Electronics; Energy / Utilities; Medical
  • Plating Processes: Copper Plating; Hard Nickel Plating; Tin Plating
  • Company Information: The PPG Aerospace portfolio is comprised of a unique group of products and services. Through a series of strategic acquisitions, PPG has assembled a team of industry leaders that builds on its own long history as a transparencies aviation leader, with PRC-DeSoto International for sealants, coatings, and packaging and application systems; and Sierracin/Sylmar Corp. for advanced composite transparencies. PPG is able to deliver what is key to the aviation industry: innovation.
  • Material / Substrate: Steel / Steel Alloys; Aluminum; Copper / Copper Alloys
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Chemical / Material Processing; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Process Equipment; Vessels
  • Plating Processes: Hard Chrome Plating
  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Certifications: MIL-SPEC / MIL-STD
Thermal Metal Treating, Inc.
from Thermal Metal Treating, Inc.

Thermal Metal Treating, Inc. offers their limited plating services to customers that require them with the capability to add additional processes when it is compatible to all concerned parties. [See More]

  • Industry Served: Automotive; Cement; Castings / Cast Metal; Energy / Utilities; Machine Tools; Steel / Metal Mills
  • Plating Processes: Copper Plating; Decocorative Nickel Plating
  • Company Information: We at Thermal Metal Treating, Inc. are committed to providing exemplary services to our customers for metal heat-treating, environment friendly coatings for metal and state-of-the-art technical solutions for solving day-to-day production process issues.
  • Certifications: ISO 9001:2008
Chrome Plating
from Leonhardt Manufacturing Company, Inc.

Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
  • Plating Processes: Decorative Chrome Plating; Hard Chrome Plating; Hard Nickel Plating; Decocorative Nickel Plating; Tin Plating; Zinc Plating; Soft / High Purity
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Certifications: ISO 9001:2008
Metal Surface Finishing and MIL Spec Plating
from Qnnect, formerly Hermetic Solutions Group

PA &E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,... [See More]

  • Industry Served: Aerospace; Energy / Utilities; Mil-Spec; OEM / Industrial; Vessels
  • Plating Processes: Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; PA&E Offers Customers a Complete Solution
  • Company Information: PA&E offers customers a complete solution to meet their metal surface finishing needs.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; NADCAP; RoHS
SWD, Inc.
from SWD, Inc.

Black Oxide on Steel, Stainless Steel, Brass and Copper. Passivation of Stainless Steel. Zinc Phosphate. Manganese Phosphate. Pickling & Cleaning. Dip-Spin high corrosion coatings on Steel, Stainless Steel, Aluminum & Zinc diecastings. Fastener Sorting / Inspection. Packaging & Bagging [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Commercial / Professional; Energy / Utilities; Government; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Oil & Gas
  • Plating Processes: Black Oxide
  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, powder coat, assemble and screen-print at... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
  • Plating Processes: Copper Plating; Gold Plating; Silver Plating; Tin Plating; Zinc Plating; Electroless
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008; Six Sigma Trained
Metal Plating Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
  • Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Hard Nickel Plating; Tin Plating; Zinc Plating; Electroless; Zinc and Magy Phosphate
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; Lockheed Martin Certified Code Cage #FO
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Castings / Cast Metal; Commercial / Professional; Electronics; Energy / Utilities; Government; Machine Tools; Medical; Mil-Spec; OEM / Industrial; Oil & Gas
  • Plating Processes: Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Zinc Plating; Soft / High Purity; Electroless
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Industry Served: Aerospace; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety
  • Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Chrome Plating Services -- CRC Chrome
from CRC Chrome

CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Vessels
  • Plating Processes: Hard Chrome Plating
  • Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
  • Material / Substrate: Steel / Steel Alloys; Exotic Metals; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Commercial / Professional; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Marine; Medical; Steel / Metal Mills; Mil-Spec; OEM / Industrial; Oil & Gas; Process Equipment
  • Plating Processes: Brass Plating; Cadmium Plating; Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating; Soft / High Purity; Electroless
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Industry Served: Aerospace; Architectural / Construction; Automotive; Cement; Castings / Cast Metal; Chemical / Material Processing; Electronics; Energy / Utilities; Machine Tools; Maintenance; Marine; Medical; Steel / Metal Mills; Mil-Spec; Oil & Gas; Pipes / Piping; Process Equipment
  • Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Tin Plating; Electroless; Black Chrome Nickel and PTFE
  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Certifications: MIL-SPEC / MIL-STD