Europe Only Plating Services

3 Results
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium, palladium-nickel,... [See More]

  • Company Information: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia.
  • Material / Substrate: Titanium; Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals
  • Plating Processes: Hard Chrome Plating; Copper Plating; Gold Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Titanium; Zinc Plating
  • Additional Services: Research & Development; Material Selection / Design Assistance; Electropolishing; On-site / Field (Large Structures); Pickling or Chemical Deburring
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Certifications: MIL-SPEC / MIL-STD
  • Plating Processes: Hard Chrome Plating
  • Material / Substrate: Steel / Steel Alloys; Exotic Metals; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Plating Processes: Hard Chrome Plating; Hard Nickel Plating; Silver Plating; Titanium; Electroless
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel