Dissimilar Substrates Thread Lockers and Retainers
2 Results
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Compound Type: Adhesive; Sealant
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Chemical System: Epoxy
Boltlocker
from DME Company
from DME Company
ANAEROBICS Boltlocker. Anaerobic Threadlockers are single component liquids which chemically cure & harden in the absence of air. Locks & seals metal threaded assemblies in a wide range of applications. Provides a positive seal that resists most fluids. Prevents nuts, bolts and other... [See More]
- Compound Type: Adhesive
- Cure / Technology: Anaerobic
- Substrate Compatibility: Plastic; Dissimilar Substrates
- Type / Form: Liquid