Electrical Insulation / Dielectric Material Thread Lockers and Retainers

2 Results
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.

Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]

  • Features: Unfilled; High Dielectric; Non-corrosive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Adhesive; Sealant
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Features: Filled; High Dielectric
  • Substrate Compatibility: Ceramic, Glass
  • Compound Type: Adhesive; Sealant
  • Cure / Technology: Thermoset