Water Based / Latex Dispersion Thread Lockers and Retainers

2 Results
Self Sealer Thread Sealants -- Grade 604
from Hi-Tech Seals, Inc.

HERNON ® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied easily without special... [See More]

  • Features: Water Based 
  • Substrate Compatibility: Metal; Plastic
  • Compound Type: Sealant
  • Chemical System: Acrylic
2400 Series Pre-Coated Screw Locking Agents -- TB2418
from ThreeBond International, Inc.

Pre-Coated Screw Locking Agents. Our microencapsulated (MEC) screw locking adhesives are used to pre-treat screws and other fasteners, providing sealing or locking function when tightened. We offer a variety of grades offering easy, medium, and hard removal while possessing excellent chemical... [See More]

  • Features: Water Based 
  • Chemical System: Acrylic
  • Substrate Compatibility: Rubber or Elastomer
  • Industry: Automotive