Thermosetting / Crosslinking Thread Lockers and Retainers

6 Results
Formulations - Applications - Retaining Compounds - Cylinlock 824 -- 382410
from Hernon Manufacturing, Inc.

Cylinlock ® 824 is a general purpose, single-component, anaerobic adhesive used primarily for joining cylindrical assemblies of all types. It is a low viscosity, self-hardening adhesive that cures when confined between ferrous or copper alloy metals. The cured adhesive is a thermoset plastic... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Compound Type: Adhesive
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.

Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Adhesive; Sealant
  • Chemical System: Epoxy
Formulations - Applications - Sealing - Cylinlock 820 -- 382030
from Hernon Manufacturing, Inc.

UV Curable Cylinlock ® 820 is a fast curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies. Curing occurs when adhesive is confined between mating surfaces. The cured adhesive is a thermoset plastic suitable for exposure to most solvents. Augments or... [See More]

  • Cure / Technology: Thermoset; Room Temperature Vulcanizing or Curing
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Compound Type: Adhesive; Sealant
Formulations - Applications - Threadlocking - Nuts N' Bolts 431 -- 343101
from Hernon Manufacturing, Inc.

Nuts N ’ Bolts ® 431 is a wicking anaerobic used for preassembled equipment and structures where penetration into fastener connection points is required. This product allows very simple preventive maintenance by permitting thread locking without dismantling equipment. The product... [See More]

  • Cure / Technology: Thermoset
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Compound Type: Adhesive
Formulations - Applications - Threadlocking - Nuts N' Bolts 433 -- 343330
from Hernon Manufacturing, Inc.

Weld Sealant 433 is a single component anaerobic penetrating adhesive and sealant. Utilizing capillary action, Weld Sealant 433 penetrates and seals porosities and cracks as large as 0.127 mm. Once confined away from air Weld Sealant 433 cures to a thermoset plastic. Sealant remaining on the surface... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Compound Type: Adhesive
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Cure / Technology: Thermoset
  • Substrate Compatibility: Ceramic, Glass
  • Compound Type: Adhesive; Sealant
  • Type / Form: Liquid