Room Temperature Curing Thread Lockers and Retainers
2 Results
Formulations - Applications - Retaining Compounds - Cylinlock 845 -- 384550
from Hernon Manufacturing, Inc.
from Hernon Manufacturing, Inc.
Cylinlock ® 845 is a fast curing, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents and withstands temperatures of 300 °F (149 °C). Hernon... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Compound Type: Adhesive
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Adhesive; Sealant
- Chemical System: Epoxy