Rubber / Elastomer Thread Lockers and Retainers
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Compound Type: Adhesive; Sealant
- Chemical System: Epoxy
from ThreeBond International, Inc.
Thread Locking Agents. Thread-locking adhesive are typically anerobic type which uses metal ions and lack of oxygen to cure. This product type is used to prevent screws and bolts from loosening, leaking, or rusting. ThreeBond also offers a solvent type that can be used with plastic. This type is... [See More]
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Viscosity: 350
- Industry: Automotive
from ThreeBond International, Inc.
Pre-Coated Screw Locking Agents. Our microencapsulated (MEC) screw locking adhesives are used to pre-treat screws and other fasteners, providing sealing or locking function when tightened. We offer a variety of grades offering easy, medium, and hard removal while possessing excellent chemical... [See More]
- Substrate Compatibility: Rubber or Elastomer
- Features: Water Based
- Chemical System: Acrylic
- Industry: Automotive