Automotive Thread Lockers and Retainers
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Industry: Automotive; Electronics; Sanitary; OEM or Industrial
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Adhesive; Sealant
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle. [See More]
- Industry: Automotive
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Acrylic
from Hernon Manufacturing, Inc.
Self Locker 523 is a pre-applied micro-encapsulated adhesive for threaded fasteners. Self Locker 523 stays dry-to-the-touch until the shearing action of an engaging nut applied to the coated bolt causes the capsules to break allowing the adhesive to cure. This material securely locks and seals... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle. [See More]
- Industry: Automotive
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Acrylic
from Hernon Manufacturing, Inc.
Cylinlock ® 34323 is a fast curing, high-strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300 °F (149 °C) It provides relatively quick cures, outstanding solvent resistance, and improved reliability for metal service applications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle. [See More]
- Industry: Automotive
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Acrylic
from Hernon Manufacturing, Inc.
Cylinlock ® 52631 is a single component, anaerobic retaining adhesive designed for the bonding of cylindrical parts. The product cures when confined in the absence of air between close-fitting metal surfaces. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 822 is a high performance, single component, 100% active anaerobic adhesive/sealant formulated for dependable bonding of fitted cylindrical parts. Cylinlock ® 822 offers high strength as well as superior heat and chemical resistant bonding at room temperature. Cylinlock ®... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 824 is a general purpose, single-component, anaerobic adhesive used primarily for joining cylindrical assemblies of all types. It is a low viscosity, self-hardening adhesive that cures when confined between ferrous or copper alloy metals. The cured adhesive is a thermoset plastic... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Thermoset; Single Component
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 827 is a single component anaerobic retaining adhesive for cylindrical joints. The product cures when confined in the absence of air between close fitting metal surfaces. This product develops medium strength to facilitate disassembly. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 842 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 843 is a fast curing, high strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300 °F (149 °C) It provides relatively quick cures, outstanding solvent resistance, and improved reliability for metal service applications. Flexible... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Hernon Manufacturing, Inc.
Cylinlock ® 845 is a fast curing, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents and withstands temperatures of 300 °F (149 °C). Hernon... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Compound Type: Adhesive
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Hernon Manufacturing, Inc.
Cylinlock ® 846 is a fast-curing, high-strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300 °F (149 °C). It provides relatively quick cures, outstanding solvent resistance, and improved reliability for metal service applications. Certified... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from ThreeBond International, Inc.
Thread Locking Agents. Thread-locking adhesive are typically anerobic type which uses metal ions and lack of oxygen to cure. This product type is used to prevent screws and bolts from loosening, leaking, or rusting. ThreeBond also offers a solvent type that can be used with plastic. This type is... [See More]
- Industry: Automotive
- Viscosity: 350
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Chemence Inc.
KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands temperature to 300°F. The product does not shrink when curing and gives a positive seal... [See More]
- Industry: Automotive; Construction; OEM or Industrial
- Substrate Compatibility: Metal
- Compound Type: Adhesive; Sealant
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
from Nylok Corporation
3M ™ Fastener Adhesives 2353 (blue) and 2353Y (yellow) are micro-encapsulated, room-temperature curing adhesives that enhance the anchorage of threaded fasteners. They remain dormant until the shearing action of engaging the fastener into a nut or threaded cavity breaks the capsules and allows... [See More]
- Industry: Automotive
- Substrate Compatibility: Metal
from Henkel Corporation - Industrial
Loctite ® Red Threadlocker Stick, High Strength (Automotive Aftermarket Only). With the same convenient packaging as the Blue Threadlocker Stick, this high strength threadlocker is better suited for heavy-duty applications where resistance to heavy shock, vibration, and stress levels is... [See More]
- Industry: Automotive
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Industry: Automotive; OEM or Industrial
- Substrate Compatibility: Metal
- Compound Type: Adhesive; Sealant
- Cure / Technology: Anaerobic; Single Component
from ThreeBond International, Inc.
Pre-Coated Screw Locking Agents. Our microencapsulated (MEC) screw locking adhesives are used to pre-treat screws and other fasteners, providing sealing or locking function when tightened. We offer a variety of grades offering easy, medium, and hard removal while possessing excellent chemical... [See More]
- Industry: Automotive
- Chemical System: Acrylic
- Substrate Compatibility: Rubber or Elastomer
- Features: Water Based
from Chemence Inc.
Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated to prevent vibration loosening and to seal against leaks through treaded components. [See More]
- Industry: Automotive; Construction; OEM or Industrial
- Substrate Compatibility: Metal
- Compound Type: Adhesive; Sealant
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
from Nylok Corporation
Nystay ® customized fastener retention solution allows the fastener to be held in place during production and transport without affecting the end assembly. Nystay ® retention coating eliminates parts and process steps which allows for faster assembly. Advantages. Reusable. Environmentally... [See More]
- Industry: Automotive
- Use Temperature: -40 to 150
- Substrate Compatibility: Metal
from Hi-Tech Seals, Inc.
Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the contained anaerobic thread... [See More]
- Industry: Automotive; OEM or Industrial
- Substrate Compatibility: Metal
- Compound Type: Adhesive
- Chemical System: Acrylic
from Nylok Corporation
Precote ® 80 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become... [See More]
- Industry: Automotive; Military
- Use Temperature: -76 to 338
- Substrate Compatibility: Metal
from Nylok Corporation
Precote ® 85 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become... [See More]
- Industry: Automotive; Military
- Use Temperature: -58 to 338
- Substrate Compatibility: Metal
from Nylok Corporation
Precote ® 30 varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures, particularly for series production. Its characteristics as a... [See More]
- Industry: Aerospace; Automotive; Military
- Use Temperature: -76 to 302
- Substrate Compatibility: Metal