Metal Thread Lockers and Retainers
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Compound Type: Adhesive; Sealant
- Chemical System: Epoxy
from Ellsworth Adhesives
Henkel Loctite 089 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications. This product complies to MIL-S-22473. 50 mL Bottle. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 10 to 25
from Hernon Manufacturing, Inc.
Cylinlock ® 842 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents. [See More]
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 0.5 mL Capsule. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 1300 to 3000
from Hernon Manufacturing, Inc.
Cylinlock ® 845 is a fast curing, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents and withstands temperatures of 300 °F (149 °C). Hernon... [See More]
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Compound Type: Adhesive
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 1 L Bottle. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 1300 to 3000
from Hernon Manufacturing, Inc.
Cylinlock ® 847 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents. [See More]
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 10 mL Bottle. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 1300 to 3000
from Hernon Manufacturing, Inc.
Cylinlock ® 94953 is a high-temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure to most solvents. [See More]
- Substrate Compatibility: Metal; Metallic or non-metallic substrates
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 250 mL Bottle. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 1300 to 3000
from Hernon Manufacturing, Inc.
Nuts N ’ Bolts ® 423 is a single component anaerobic thread locking material, which is thixotropic and develops medium strength. The product cures when confined in the absence of air between close fitting metal surfaces and is particularly suitable for less active substrates such a... [See More]
- Substrate Compatibility: Metal
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
from Ellsworth Adhesives
Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and powdered metal parts. This product complies to MIL-S-46163. 250 mL Bottle. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 20 to 55
from Hernon Manufacturing, Inc.
Nuts N' Bolts ® 434 is a thixotropic, 100% active anaerobic compound which solidifies with reliable and expected strength upon application to most fasteners. Particularly suitable for applications on less active substrates such as stainless steel and plated surfaces, where disassembly with hand... [See More]
- Substrate Compatibility: Metal
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
from Ellsworth Adhesives
Henkel Loctite 425 is a low viscosity, fast curing, low strength cyanoacrylate adhesive for locking metal and plastic fasteners. It cures in less than 2 minutes on plated metal and plastic fasteners, and fixture speed can be increased with the use of Loctite 7113. 20 g Bottle. [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Single Component
- Compound Type: Adhesive
- Chemical System: Cyanoacrylate
from Ellsworth Adhesives
Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and tolerates surface contaminants. Ideal for industrial applications in a variety... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 280000 to 800000
from Ellsworth Adhesives
Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and tolerates surface contaminants. Ideal for industrial applications in a variety... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Viscosity: 280000 to 800000
from ACCRAbond, Inc.
Green very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0111 & Mil-S-22473 Grade AA. Replaces Loctite 089. Federal National Stock Numbers: 8030-00-081-2341, 8030-00-081-2340, 8030-01-013-9305 [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic
- Compound Type: Adhesive
- Type / Form: Liquid
from Henkel Corporation - Industrial
Ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics fasteners. LOCTITE ® 425 is a dark blue ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Single Component
- Compound Type: Adhesive
- Chemical System: Cyanoacrylate
from ND Industries, Inc.
Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a toughened thermoset-plastic which creates a solid one piece assembly. [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Sealant
- Type / Form: Liquid
from Chemence Inc.
KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence of air between close-fitting metal surfaces. KS675 is formulated to lock and seal medium to... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Dimethacrylate
from Nylok Corporation
3M ™ Fastener Adhesives 2353 (blue) and 2353Y (yellow) are micro-encapsulated, room-temperature curing adhesives that enhance the anchorage of threaded fasteners. They remain dormant until the shearing action of engaging the fastener into a nut or threaded cavity breaks the capsules and allows... [See More]
- Substrate Compatibility: Metal
- Industry: Automotive
from DME Company
Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65 ˚F To +350 ˚F. Allows Final Adjustments Up To 24 Hours After Application. Use For Hydraulics, Pneumatics, Process Piping or Steam. Locks And Seals... [See More]
- Substrate Compatibility: Metal; Dissimilar Substrates
- Cure / Technology: Anaerobic
- Compound Type: Sealant
- Chemical System: PTFE
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Acrylic
from ThreeBond International, Inc.
Thread Locking Agents. Thread-locking adhesive are typically anerobic type which uses metal ions and lack of oxygen to cure. This product type is used to prevent screws and bolts from loosening, leaking, or rusting. ThreeBond also offers a solvent type that can be used with plastic. This type is... [See More]
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Viscosity: 350
- Industry: Automotive
from Henkel Corporation - Industrial
Solvent-based paste for general purpose metal pipe sealing. Typically used for lubricating and sealing threaded pipes, pipe fittings and flanges. LOCTITE ® 5113 is an off-white, smooth, solvent-based paste for general purpose metal pipe sealing. Typical applications include lubricating and... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Single Component
- Compound Type: Sealant
- Chemical System: Acrylic
from ND Industries, Inc.
Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for... [See More]
- Substrate Compatibility: Metal; Plastic; Wood
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Adhesive
- Type / Form: Liquid
from Chemence Inc.
Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Compound Type: Adhesive; Sealant
- Chemical System: Dimethacrylate
from Nylok Corporation
2510 (orange) and 2510N (neutral) 3M ™ Fastener Adhesives are micro-encapsulated adhesives that cure at room-temperatures. These adhesives improve the anchorage of threaded fasteners. The shearing action of the fastener into a nut or threaded object allows the capsules to break and starts the... [See More]
- Substrate Compatibility: Metal
from Hi-Tech Seals, Inc.
Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the contained anaerobic thread... [See More]
- Substrate Compatibility: Metal
- Chemical System: Acrylic
- Compound Type: Adhesive
- Industry: Automotive; OEM or Industrial
from Henkel Corporation - Industrial
Dimethacrylate ester acrylic thread sealant which is recommended for industrial applications in many industries. LOCTITE ® 5671 is an off-white to tan colored, waxy consistency, fluorescent dimethacrylate ester acrylic thread sealant. It is recommended for industrial applications in the... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Sealant
- Chemical System: Acrylic
from ND Industries, Inc.
Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and damaged threads. Vibra-Tite products are designed for both low and high... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Anaerobic; Single Component
- Compound Type: Sealant
- Type / Form: Liquid
from Nylok Corporation
Nystay ® customized fastener retention solution allows the fastener to be held in place during production and transport without affecting the end assembly. Nystay ® retention coating eliminates parts and process steps which allows for faster assembly. Advantages. Reusable. Environmentally... [See More]
- Substrate Compatibility: Metal
- Use Temperature: -40 to 150
- Industry: Automotive
from Hi-Tech Seals, Inc.
HERNON ® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied easily without special... [See More]
- Substrate Compatibility: Metal; Plastic
- Chemical System: Acrylic
- Compound Type: Sealant
- Type / Form: Liquid
from Henkel Corporation - Industrial
Threadlocking Adhesive - low strength. Easy disassembly. Suitable for all metal threaded assemblies. LOCTITE ® 222 is a low-strength threadlocker that allows the adjustment of screws including countersunk head screws and set screws. Good on low-strength metals which could fracture during... [See More]
- Substrate Compatibility: Metal
- Compound Type: Adhesive
from Nylok Corporation
Precote ® 80 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become... [See More]
- Substrate Compatibility: Metal
- Use Temperature: -76 to 338
- Industry: Automotive; Military
from Henkel Corporation - Industrial
Threadlocking Adhesive - medium strength. White material safety data sheet, no labelling. Suitable for all metal threaded assemblies. LOCTITE ® 2400 is a medium threadlocker formulated to secure and seal bolts, nuts and studs to prevent loosening due to vibration. It works on all metals and... [See More]
- Substrate Compatibility: Metal
- Viscosity: 3070
- Compound Type: Adhesive
- Use Temperature: 65 to 300
from Nylok Corporation
Precote ® 85 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become... [See More]
- Substrate Compatibility: Metal
- Use Temperature: -58 to 338
- Industry: Automotive; Military
from Henkel Corporation - Industrial
Medium strength, medium viscosity thixotropic threadlocking adhesive for metal thread sizes up to M36. LOCTITE ® 242 is a medium strength, medium viscosity, methacrylate-based threadlocking adhesive offering general purpose qualities. The product provides quick fixture times on steel, brass and... [See More]
- Substrate Compatibility: Metal
- Industry: Military
- Compound Type: Adhesive
- Viscosity: ? to 1600
from Nylok Corporation
Precote ® 30 varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures, particularly for series production. Its characteristics as a... [See More]
- Substrate Compatibility: Metal
- Use Temperature: -76 to 302
- Industry: Aerospace; Automotive; Military
from Henkel Corporation - Industrial
Threadlocking Adhesive - medium strength. General purpose. Suitable for all metal threaded assemblies. LOCTITE ® 243 is a general purpose threadlocker of medium bond strength. This threadlocker secures and seal bolts, nuts and studs to prevent loosening due to vibration. The product works on... [See More]
- Substrate Compatibility: Metal
- Use Temperature: 65 to 360
- Compound Type: Adhesive
from Henkel Corporation - Industrial
Threadlocking Adhesive - medium strength. Non-drip. Easy-to-use stick. Suitable for all metal threaded assemblies. LOCTITE ® 248 is a general purpose threadlocker with medium bond strength. This product is available in a convenient stick format. This threadlocker secures and seals bolts, nuts... [See More]
- Substrate Compatibility: Metal
- Use Temperature: 65 to 300
- Compound Type: Adhesive
from Henkel Corporation - Industrial
Medium/high strength, thixotropic methacrylate-based threadlocking adhesive which fluoresces under UV light to allow monitoring. LOCTITE ® 262 is a red, general purpose, medium to high strength, thixotropic methacrylate-based adhesive. Steel fixture time is 15 min, brass 8 min and stainless... [See More]
- Substrate Compatibility: Metal
- Viscosity: ? to 2400
- Compound Type: Adhesive
- Use Temperature: 65 to 300