Epoxy (EP) Thread Lockers and Retainers
2 Results
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Adhesive; Sealant
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
2400 Series Pre-Coated Screw Locking Agents -- TB2448
from ThreeBond International, Inc.
from ThreeBond International, Inc.
Pre-Coated Screw Locking Agents. Our microencapsulated (MEC) screw locking adhesives are used to pre-treat screws and other fasteners, providing sealing or locking function when tightened. We offer a variety of grades offering easy, medium, and hard removal while possessing excellent chemical... [See More]
- Chemical System: Epoxy
- Features: Water Based
- Substrate Compatibility: Rubber or Elastomer
- Industry: Automotive