Captive Nuts Captive Fasteners
from RS Components, Ltd.
VX Captive nut, thread M6 [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
from bisco industries
Clinch Nuts [See More]
- Captive Fastener Class / Type: Captive Nuts
from PennEngineering®
PEM ® ECCB ™ Contact Bushing: Designed for installation into straight punched holes without additional surface preparation. Breaks aluminum and copper oxide layers on busbars for low resistance connections. Combined broach and flare install ensures consistent mechanical and electrical... [See More]
- Captive Fastener Class / Type: Captive Nuts
- Hole Size: 0.2650
- Panel Thickness: 0.1580
- Material: Copper
from RS Components, Ltd.
VX Captive nut, thread M8 [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
from RS Components, Ltd.
ALTIS CLIPS ECROU M6 [See More]
- Captive Fastener Class / Type: Captive Nuts
from RS Components, Ltd.
Écrou de profil sans ressort, Acier, EG, [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
from RS Components, Ltd.
Écrou de profil à montage rapide, M6 Tig [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
from RS Components, Ltd.
Écrou de profil à montage rapide, M8 Tig [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
from RS Components, Ltd.
Schneider Electric AF1EA6 Captive Nut [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
- Fastener Length: 78.74
from RS Components, Ltd.
Schneider Electric AF1EA4 Captive Nut [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
- Fastener Length: 78.74
from RS Components, Ltd.
Schneider Electric AF1EA5 Captive Nut [See More]
- Captive Fastener Class / Type: Captive Nuts
- Material: Steel
- Fastener Length: 78.74
from RS Components, Ltd.
RS PRO R0504-525-082 Captive Nut [See More]
- Captive Fastener Class / Type: Captive Nuts
- Fastener Length: 0.4370
- Panel Thickness: 0.0197 to 0.0630
- Material: Steel
from RS Components, Ltd.
RS PRO R0504-525-127 Captive Nut [See More]
- Captive Fastener Class / Type: Captive Nuts
- Fastener Length: 0.3268
- Panel Thickness: 0.0197 to 0.0472
- Material: Steel