Captive Standoffs Captive Fasteners

2 Results
PEM® Self Clinching Tube Bushing
from PennEngineering®

Designed for eMobility Lightweighting Demands. As e-mobility applications continue to trend toward lighter and more efficient battery systems, engineers are tasked with reducing weight while maintaining structural integrity. Traditional joining methods like welding and brazing often fall short with... [See More]

  • Captive Fastener Class / Type: Captive Standoffs
  • Panel Thickness: 0.0787 to 0.0984
  • Metric Thread Notation: Metric
  • Hole Size: 0.8465
PFAP™ Auto-Lock Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Captive Fastener Class / Type: Captive Standoffs
  • Hole Size: 0.2680
  • Panel Thickness: 0.0590
  • Fastener Length: 0.5980 to 0.7170