Zinc Plated Captive Fasteners
from PennEngineering®
Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.1181
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4213
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from PennEngineering®
PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.1181
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4213
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from PennEngineering®
Colored access panel screws. [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2189
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2189
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4843
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.1870
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 1.11
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Finish: Zinc Plated
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2500
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Immersion Coating
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]
- Finish: Zinc Plated
- Panel Thickness: 0.0590
- Captive Fastener Class / Type: Captive Standoffs
- Hole Size: 0.2680
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Immersion Coating
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]
- Finish: Zinc Plated
- Panel Thickness: 0.0320
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2520
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Immersion Coating
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4843
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4843
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Fastener Length: 0.4843
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Immersion Coating
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Immersion Coating
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
- Captive Fastener Class / Type: Captive Screws
from bisco industries
Captive Screws [See More]
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Aluminum
- Captive Fastener Class / Type: Captive Screws