Hardened Steel Captive Fasteners

4 Results
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric -- SCB-M3-12-ZI
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]

  • Material: Hardened Steel
  • Metric Thread Notation: Metric
  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.1181
Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Metric -- SCBR-M3-12-ZI
from PennEngineering®

PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]

  • Material: Hardened Steel
  • Metric Thread Notation: Metric
  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.1181
PEM® Roller Bearing Fasteners
from PennEngineering®

PEM ® PFTRCS ™, self clinching, and PFTRFS ™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction of simple slide shelves without incurring the cost of expensive sliding... [See More]

  • Material: Hardened Steel; Stainless Steel
  • Panel Thickness: 0.0400 to 0.0470
  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2400
PFQT™ Quarter-Turn Lockable Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Material: Steel; Hardened Steel; Stainless Steel
  • Panel Thickness: 0.0320
  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2520