Captive Screws Captive Fasteners

108 Results
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-110-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-0-39216 [09-0-39216 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
Captive Screw 4-40 Thread -- 8700
from Keystone Electronics Corp.

Part Number: 8700. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 1. Captive Panel Screw-Style 1 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Fastener Length: 0.3750
  • Features: Knurled (Finger) Fastener
Captive Screws
from BRIM Electronics, Inc.

MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Brass
  • Fastener Length: 0.7500 to 0.8750
  • Finish: Nickel Plated
Low Captivated Lead Thread Sealing Screws
from ZAGO Manufacturing Company, Inc.

ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts... [See More]

  • Captive Fastener Class / Type: Captive Screws
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric -- ITEM-19613
from PennEngineering®

Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Metric Thread Notation: Metric
  • Unified Thread Notation: Unified
  • Hole Size: 0.1870
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-111-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-11-102-11 [09-11-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Fastener Length: 0.4213
  • Finish: Zinc Plated; Other; Zinc Plate
Captive Screw 4-40 Thread -- 8706
from Keystone Electronics Corp.

Part Number: 8706. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 2. Captive Panel Screw-Style 2 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Fastener Length: 0.3750
  • Features: Knurled (Finger) Fastener
Thumb Screw
from BRIM Electronics, Inc.

MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Brass
  • Fastener Length: 0.7188
  • Finish: Nickel Plated
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric -- ITEM-19593
from PennEngineering®

Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Metric Thread Notation: Metric
  • Unified Thread Notation: Unified
  • Hole Size: 0.2189
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-112-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-11-102-26 [09-11-102-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Fastener Length: 0.4213
Captive Screw 4-40 x .469" -- 2413
from Keystone Electronics Corp.

Part Number: 2413. D Diameter: .250 (6.4). Drive: Slotted. Length: .469 [11.9]. Material: Stainless Steel. Thread: 4-40. 484-Style 6 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Standard Drives: Slotted
  • Fastener Length: 0.4690
  • Material: Stainless Steel
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric -- PF50-M3-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2165
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-113-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-13-102-11 [09-13-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Fastener Length: 0.4213
  • Finish: Zinc Plated; Other; Zinc Plate
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified -- PF50-032-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1900
  • Shoulder Diameter: 0.0300
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-114-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-13-102-26 [09-13-102-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Fastener Length: 0.4213
  • Features: Knurled (Finger) Fastener
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric -- PF31-M3-30-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2165
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-115-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-13-304-14 [09-13-304-14 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
Captive Panel Screw-Screw Head, No Spring PFHV - Metric -- PFHV-M3-0-CN
from PennEngineering®

Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2165
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-116-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-41-101-11 [09-41-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric -- PFC2P-M3-40
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-210-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-41-103-24 [09-41-103-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Passivated
  • Material: Stainless Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric -- PFC4-M3-40
from PennEngineering®

Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-211-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-42-101-11 [09-42-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric -- SCB-M3-12-ZI
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-212-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-43-101-11 [09-43-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Metric -- SCBR-M3-12-ZI
from PennEngineering®

PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-213-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-44-101-11 [09-44-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws, Broaching for PC Boards - Metric -- PFK-M3-40
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - PFK. Thread Code - - M3. Screw Length Code - - 40. A (Shank) Max. - - 1.53 mm. Min. Sheet Thickness - - 1.53 mm. Hole Size in Sheet + 0.08 - - 6.73 mm. C ± 0.08 - - 7.19 mm. E ± 0.25 - - 7.92 mm. G ± 0.4 - - 6.40 mm. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Finish: Other; Passivated and/or tested per ASTM A380
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-214-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-99-149-26 [09-99-149-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric -- PF11PM-M3-0-B
from PennEngineering®

Colored access panel screws. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-215-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-P-102 [09-P-102 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Fastener Length: 0.4213
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric -- PF11M-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-216-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 09-T-102 [09-T-102 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Fastener Length: 0.4213
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric -- PF11MF-M3-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.1870
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-310-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-102-11 [12-11-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Fastener Length: 0.4843
  • Finish: Zinc Plated; Other; Zinc Plate
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric -- PF11MW-M3-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2500
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-311-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-102-12 [12-11-102-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
Large knob, spring-loaded Types PF11 and PF12 - Metric -- PF11-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Metric Thread Notation: Metric
  • Unified Thread Notation: Unified
  • Hole Size: 0.2189
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-312-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-204-12 [12-11-204-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
PEM® Roller Bearing Fasteners
from PennEngineering®

PEM ® PFTRCS ™, self clinching, and PFTRFS ™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction of simple slide shelves without incurring the cost of expensive sliding... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2400
  • Panel Thickness: 0.0400 to 0.0470
  • Fastener Length: 0.1770
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-313-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-205-12 [12-11-205-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
PFQT™ Quarter-Turn Lockable Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2520
  • Panel Thickness: 0.0320
  • Material: Steel; Hardened Steel; Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-314-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-302-12 [12-11-302-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
PR10 Self-Clinching Flush-Mounted Retainers - Metric -- PR10-M3
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - PR10. Thread Code - - M3. A (Shank) Max. - - 3.18 mm. Min. Sheet for Self-Clinching - - 1.27 mm. Min. Sheet for Flush Installation - - 3.18 mm. Hole Size in Sheet + 0.08 - - 7.14 mm. B Nom. - - 4.75 mm. C Max. - - 7.12 mm. E Nom. - - 7.87... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2811
  • Metric Thread Notation: Metric
  • Finish: Other; Passivated and/or tested per ASTM A380
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-315-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-303-12 [12-11-303-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
ReelFast Panel Fastener Assembly - Type PSHP - Metric -- PSHP-M3-0L001
from PennEngineering®

Simply snap screw into retainer to complete assembly, spring action of plastic “fingers ” holds screw in retracted position. Lobed Black ABS Cap standard. Other molded-thru colors available on special order. If you require a custom color or you need a “color matched ” cap,... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Standard Drives: Phillips / Frearson
  • Metric Thread Notation: Metric
  • Finish: Nickel Plated
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-316-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-304-12 [12-11-304-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
ReelFast Panel Fastener Retainer - Type SMTPR - Metric -- SMTPR-6-1ET-2
from PennEngineering®

Packaged on 13 ” recyclable reels of 465 pieces. Tape width is 24mm. Supplied with Kapton ® patch for vacuum pick up. Reels conform to EIA-481. Retainer and screw are sold separately. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Tin
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-410-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-305-12 [12-11-305-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Metric Type SMTPFLSM™ -- SMTPFLSM-M3-0 ET
from PennEngineering®

New Type SMTPFLSM ™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Panel Thickness: 0.0630
  • Metric Thread Notation: Metric
  • Standard Drives: Slotted; Torx
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-411-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-307-12 [12-11-307-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
Screw Head, Spring-loaded - Metric -- PFC2-M3-40
from PennEngineering®

Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Finish: Other; Passivated and/or tested per ASTM A380
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-412-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-403-12 [12-11-403-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
TYPE T microPEM TackPin Fasteners -- TA-10-025
from PennEngineering®

New self-clinching microPEM ® TackPin ™ (Type T ™) fasteners for compact electronicassemblies enable sheet-to-sheet attachment, replacing costly screw installation inapplications where disassembly is not required. TackPin fastener use eliminates typicalscrew-related issues... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Plain
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-413-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 12-11-404-12 [12-11-404-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
Low Profile Panel Fasteners
from TFC Ltd.

SLP panel fasteners are pre-assembled for attachment to removable sheet metal panels. Screw assemblies remain captive for servicing ease and remain low profile when secure. Material: Carbon steel. Finish: Bright Nickel over Copper Flash. *Black Nitride (BN) finish available. Thread: Class 2A (6G... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Steel
  • Metric Thread Notation: Metric
  • Finish: Nickel Plated
Cross Recessed Pan Head Captive Machine Screws -- SSCPS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Pan Head
Captive -- Hex Socket Button
from Craftech Industries, Inc.

Craftech manufactures plastic captive panel screws in a variety of plastic materials including: PEEK, PVC, Ultem, Vespel, Delrin and glass-filled Nylon. [See More]

  • Captive Fastener Class / Type: Captive Screws
Captive Screws
from MW Components - Elk Grove Village

As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Metric Thread Notation: Metric (optional feature)
  • Unified Thread Notation: Unified (optional feature)
  • Fastener Length: ? to 7
Captive Panel Screws Style1 -- 0100-B
from RAF Electronic Hardware

Captive Panel Screws - Style 1 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.6562
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- LPS-110
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.5000
Socket Head Cap Screws -- SH Series
from DME Company

Socket Head Cap Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.2500 to 1.5
  • Thread Handedness: Right Hand
Captive Screws
from Hi-Performance Fastening Systems, an MW Industries Company

Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Aluminum (optional feature); Brass (optional feature); Steel (optional feature); Stainless Steel (optional feature); Other (optional feature); 1038 Grade 5, 4037 Grade 8, 4140, 18-8 Stainless, 410 Stainless, 430 Stainless
  • Fastener Length: 2.5 to 6
  • Finish: Black Oxide (optional feature); Chrome (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Other (optional feature); Waxing, Passivate, Copper, Cadmium, and All Automotive and RoHS compliant Finishes
Hex Head Cap Screws - Plastic -- SXH1900A
from Essentra Components

Plastic Hex Head Bolts and Screws are the ideal fasteners for mechanically securing materials. They are lightweight and resistant to corrosion, oil, abrasion and most chemicals [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Plastic; Nylon
Panel Fasteners SCPFK
from TFC Ltd.

SCPFK printed circuit board panel fasteners provide permanent attachment of screw assemblies into printed circuit boards. Screw assemblies remain captive for easy mounting and removal of board. Material: 300 Series Stainless steel. Finish: Passivated ASTM A380 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Passivated ASTM A380
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Cross Recessed Truss Head Captive Screws -- SSCMS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Truss Head
Captive Panel Screws Style2 -- 0367-B
from RAF Electronic Hardware

Captive Panel Screws - Style 2 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3750
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- LPS-20
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.7500
Socket Head Cap Screws - Plastic Standard Head -- SHS1010A
from Essentra Components

The socket head bolts and screws are the ideal fasteners for mechanically securing materials. They are lightweight and resistant to corrosion, oil, abrasion and most chemicals. Commonly used in machine parts, die fixtruing and clamping. The socket enables driving where there is not sufficient space... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Plastic; Nylon
Pre-assembled Panel Fasteners
from TFC Ltd.

SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel. Finish: Passivated (ASTM A380). Thread: 6H ISO Metric. Imperial Class... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Metric Thread Notation: Metric
  • Finish: Other; Passivated (ASTM A380)
Hexagon Head Captive Screws -- SSC-SNHS-M3-10
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Hexagon Head
Captive Panel Screws Style3 -- 0568-B
from RAF Electronic Hardware

Captive Panel Screws - Style 3 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- RAF-1000 [RAF-1000 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified; Other; #4-40
  • Standard Drives: Slotted
Pan head captive machine screws for precision instruments (miniature screws) -- SSCZS-M1.4-4
from NBK America LLC

For locations within precision instruments requiring frequent mounting and removal. M1.4 - M2.6. Pan Head Machine Screws for Precision Instruments. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.1575
  • Metric Thread Notation: Metric; Other; M1.4
  • Head Type: Pan Head
Captive Panel Screws Style4 -- 0799-B
from RAF Electronic Hardware

Captive Panel Screws - Style 4 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.2500
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- RAF-1310 [RAF-1310 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.6560
  • Unified Thread Notation: Unified; Other; #4-40
  • Standard Drives: Slotted
Socket Head Cap Captive Screws (Inch Screws) -- SSC-#10-32-1/2
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Head Type: Socket Head Cap
Captive Panel Screws Style5 -- 0896-B
from RAF Electronic Hardware

Captive Panel Screws - Style 5 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3125
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- RAF-1344 [RAF-1344 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.6560
  • Unified Thread Notation: Unified; Other; #6-32
  • Standard Drives: Slotted
Socket Head Cap Captive Screws -- SSC-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
Captive Panel Screws Style6 -- 7083-B
from RAF Electronic Hardware

Captive Panel Screws - Style 6 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.4688
  • Unified Thread Notation: Unified
  • Material: Brass
Socket Head Cap Captive Screws with Low Profile -- SSCLS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
Socket Head Cap Captive Screws with Special Low Profile -- SSCHS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap