#  8 Captive Fasteners

76 Results
Captive Screw 8-32 x .656" -- 2418
from Keystone Electronics Corp.

Part Number: 2418. D Diameter: .312 (7.9). Drive: Slotted. Length: .656 [16.7]. Material: Stainless Steel. Thread: 8-32. 484-Style 6 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Standard Drives: Slotted
  • Fastener Length: 0.6560
  • Material: Stainless Steel
Captive Screws -- 47-11-322-54 [47-11-322-54 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Captive Nuts -- 525149
from RS Components, Ltd.

RS PRO R0504-525-149 Captive Nut [See More]

  • Captive Fastener Class / Type: Captive Nuts
  • Fastener Length: 0.4370
  • Panel Thickness: 0.0197 to 0.0630
  • Material: Steel
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified -- ITEM-19633
from PennEngineering®

Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0720
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-710-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-322-55 [47-11-322-55 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified -- ITEM-19623
from PennEngineering®

Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0360
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-711-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-322-62 [47-11-322-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder CoatInstallation: Flare-inColorAppearance: Black
  • Standard Drives: Phillips / Frearson
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified -- PF50-832-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0300
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-712-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-324-10 [47-11-324-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Stainless Steel
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified -- PF30-832-30-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0300
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-713-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-324-15 [47-11-324-15 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Panel Screw-Screw Head, No Spring PFHV - Unified -- PFHV-832-0-CN
from PennEngineering®

Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0360
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-714-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-324-22 [47-11-324-22 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified -- PFC2P-832-50
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0600
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-715-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-330-22 [47-11-330-22 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified -- PFC4-832-50
from PennEngineering®

Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0600
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-716-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-330-62 [47-11-330-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder CoatInstallation: FloatingColorAppearance: Black
  • Standard Drives: Phillips / Frearson
Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Unified -- SCBR-832-8-ZI
from PennEngineering®

PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Panel Thickness: 0.0400
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-810-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-342-10 [47-11-342-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified -- PF11PM-832-0-B
from PennEngineering®

Colored access panel screws. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0360
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-811-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-342-11 [47-11-342-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified -- PF11M-832-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Panel Thickness: 0.0360
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-812-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-342-50 [47-11-342-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified -- PF11MF-832-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Panel Thickness: 0.0600
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-813-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-342-51 [47-11-342-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified -- PF11MW-832-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Hole Size: 0.3460
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-814-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-362-10 [47-11-362-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Large knob, spring-loaded Types PF11 and PF12 - Unified -- PF11-832-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0360
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-815-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-362-11 [47-11-362-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
PR10 Self-Clinching Flush-Mounted Retainers - Unified -- PR10-832
from PennEngineering®

Specifications -. Thread Size - - .164-32 (#8-32). Type1 - - PR10. Thread Code - - 832. A (Shank) Max. - - .125 in. Min. Sheet for Self-Clinching - - .050 in. Min. Sheet for Flush Installation - - .125 in. Hole Size in Sheet + 0.003 - 0.000 - - .344 in. B Nom. - - .255 in. C Max. - - .343 in. E... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.1250
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-816-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-362-50 [47-11-362-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Screw Head, Spring-loaded - Unified -- PFC2-832-50
from PennEngineering®

Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1640
  • Shoulder Diameter: 0.0600
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-910-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-362-51 [47-11-362-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-911-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-382-10 [47-11-382-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-912-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-382-11 [47-11-382-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-913-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-382-50 [47-11-382-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-914-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-11-382-51 [47-11-382-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-915-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-12-302-10 [47-12-302-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Stainless Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-27-916-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
Captive Screws -- 47-12-302-15 [47-12-302-15 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Bright Knob -- 53-27-710-24
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Polished
Captive Screws -- 47-12-302-50 [47-12-302-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Stainless Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Bright Knob -- 53-27-711-24
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Polished
Captive Screws -- 47-12-302-51 [47-12-302-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Powder Coat
  • Material: Stainless Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Bright Knob -- 53-27-712-24
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Polished
Captive Screws -- 47-60-301-22 [47-60-301-22 from Southco]
from bisco industries

Captive Screws [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Finish: Other; Natural
  • Material: Steel
Captive Screw, 8-32 Thread, Flare-in, No Recess, Knurled Bright Knob -- 53-27-713-24
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Material: Stainless Steel
  • Head Type: Other; No Recess
  • Finish: Other; Polished
Captive Panel Screws Style1 -- 0115-B
from RAF Electronic Hardware

Captive Panel Screws - Style 1 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.6250
  • Unified Thread Notation: Unified
  • Material: Brass
Socket Head Cap Captive Screws (Inch Screws) -- SSC-#8-32-1/2
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Head Type: Socket Head Cap
Captive Screw -- RAF-1018 [RAF-1018 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified; Other; #8-32
  • Standard Drives: Slotted
Captive Panel Screws Style2 -- 0403-B
from RAF Electronic Hardware

Captive Panel Screws - Style 2 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.4375
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Screw -- RAF-1346 [RAF-1346 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.7190
  • Unified Thread Notation: Unified; Other; #8-32
  • Standard Drives: Slotted
Captive Panel Screws Style3 -- 0612-B
from RAF Electronic Hardware

Captive Panel Screws - Style 3 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Panel Screws Style4 -- 0842-B
from RAF Electronic Hardware

Captive Panel Screws - Style 4 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.3125
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Panel Screws Style5 -- 0926-B
from RAF Electronic Hardware

Captive Panel Screws - Style 5 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Material: Brass
Captive Panel Screws Style6 -- 7088-B
from RAF Electronic Hardware

Captive Panel Screws - Style 6 [See More]

  • Captive Fastener Class / Type: Captive Screws
  • Fastener Length: 0.6562
  • Unified Thread Notation: Unified
  • Material: Brass