Self-Clinching Captive Fasteners

4 Results
PEM® GHOST™ Fastening Technology
from PennEngineering®

GHOST ™ Fastening Technology is ideal for achieving tight security and sleek. aesthetics. This new PEM ® capability produces a fully concealed fastener with zero. visible evidence of position or disassembly method once engaged. GHOST ™ Fastening Technology At-a-Glance. Near-instant... [See More]

  • Features: Blind; Self-Clinching
  • Panel Thickness: 0.0400 to 0.1930
  • Shoulder Diameter: 0.2000 to 0.7640
  • Hole Size: 0.2010 to 0.7650
PEM® Roller Bearing Fasteners
from PennEngineering®

PEM ® PFTRCS ™, self clinching, and PFTRFS ™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction of simple slide shelves without incurring the cost of expensive sliding... [See More]

  • Features: Self-Clinching
  • Panel Thickness: 0.0400 to 0.0470
  • Captive Fastener Class / Type: Captive Screws
  • Hole Size: 0.2400
PEM® Self Clinching Tube Bushing
from PennEngineering®

Designed for eMobility Lightweighting Demands. As e-mobility applications continue to trend toward lighter and more efficient battery systems, engineers are tasked with reducing weight while maintaining structural integrity. Traditional joining methods like welding and brazing often fall short with... [See More]

  • Features: Self-Clinching
  • Metric Thread Notation: Metric
  • Captive Fastener Class / Type: Captive Standoffs
  • Panel Thickness: 0.0787 to 0.0984
PFAP™ Auto-Lock Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Features: Self-Clinching
  • Panel Thickness: 0.0590
  • Captive Fastener Class / Type: Captive Standoffs
  • Hole Size: 0.2680