Stainless Steel Captive Fasteners
from Keystone Electronics Corp.
Part Number: 8700. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 1. Captive Panel Screw-Style 1 [See More]
- Material: Stainless Steel
- Fastener Length: 0.3750
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled (Finger) Fastener
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Material: Stainless Steel
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2650
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Fastener Length: 0.4213
- Captive Fastener Class / Type: Captive Screws
from Keystone Electronics Corp.
Part Number: 8706. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 2. Captive Panel Screw-Style 2 [See More]
- Material: Stainless Steel
- Fastener Length: 0.3750
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled (Finger) Fastener
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Material: Stainless Steel
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2650
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Fastener Length: 0.4213
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled (Finger) Fastener
from Keystone Electronics Corp.
Part Number: 2413. D Diameter: .250 (6.4). Drive: Slotted. Length: .469 [11.9]. Material: Stainless Steel. Thread: 4-40. 484-Style 6 [See More]
- Material: Stainless Steel
- Fastener Length: 0.4690
- Captive Fastener Class / Type: Captive Screws
- Standard Drives: Slotted
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Metric Thread Notation: Metric
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
GHOST ™ Fastening Technology is ideal for achieving tight security and sleek. aesthetics. This new PEM ® capability produces a fully concealed fastener with zero. visible evidence of position or disassembly method once engaged. GHOST ™ Fastening Technology At-a-Glance. Near-instant... [See More]
- Material: Stainless Steel
- Panel Thickness: 0.0400 to 0.1930
- Shoulder Diameter: 0.2000 to 0.7640
- Hole Size: 0.2010 to 0.7650
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Passivated
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
PEM ® PFTRCS ™, self clinching, and PFTRFS ™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction of simple slide shelves without incurring the cost of expensive sliding... [See More]
- Material: Hardened Steel; Stainless Steel
- Panel Thickness: 0.0400 to 0.0470
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2400
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]
- Material: Steel; Stainless Steel
- Panel Thickness: 0.0590
- Captive Fastener Class / Type: Captive Standoffs
- Hole Size: 0.2680
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Captive Fastener Class / Type: Captive Screws
from PennEngineering®
As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]
- Material: Steel; Hardened Steel; Stainless Steel
- Panel Thickness: 0.0320
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2520
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Passivated
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Zinc Plated; Other; Zinc Plate
- Captive Fastener Class / Type: Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Material: Stainless Steel
- Head Type: Other; No Recess
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Black organic finish
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Captive Fastener Class / Type: Captive Screws
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Material: Stainless Steel; Other; Stainless Steel
- Decimal Thread Diameter: 0.2500
- Captive Fastener Class / Type: Captive Screws
- Unified Thread Notation: Unified; Other; 1/4-20
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937
from TFC Ltd.
SCPFK printed circuit board panel fasteners provide permanent attachment of screw assemblies into printed circuit boards. Screw assemblies remain captive for easy mounting and removal of board. Material: 300 Series Stainless steel. Finish: Passivated ASTM A380 [See More]
- Material: Stainless Steel
- Finish: Other; Passivated ASTM A380
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled (Finger) Fastener
from RAF Electronic Hardware
Captive Panel Screws - Style 1 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6562
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Material: Stainless Steel; Other; Stainless Steel
- Unified Thread Notation: Unified; Other; #4-40
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.5000
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937
from TFC Ltd.
SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel. Finish: Passivated (ASTM A380). Thread: 6H ISO Metric. Imperial Class... [See More]
- Material: Stainless Steel
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Passivated (ASTM A380)
from RAF Electronic Hardware
Captive Panel Screws - Style 2 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3750
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Material: Stainless Steel; Other; Stainless Steel
- Unified Thread Notation: Unified; Other; #4-40
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6560
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937
from RAF Electronic Hardware
Captive Panel Screws - Style 3 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.5000
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Material: Stainless Steel; Other; Stainless Steel
- Unified Thread Notation: Unified; Other; #6-32
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6560
from NBK America LLC
For locations within precision instruments requiring frequent mounting and removal. M1.4 - M2.6. Pan Head Machine Screws for Precision Instruments. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE [See More]
- Material: Stainless Steel; Other; SUSXM7(Equivalent to SUS304)
- Metric Thread Notation: Metric; Other; M1.4
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.1575
from RAF Electronic Hardware
Captive Panel Screws - Style 4 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.2500
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]
- Material: Stainless Steel; Other; Equivalent to SUS304
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.5000
from RAF Electronic Hardware
Captive Panel Screws - Style 5 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3125
from NBK America LLC
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937
from RAF Electronic Hardware
Captive Panel Screws - Style 6 [See More]
- Material: Stainless Steel
- Unified Thread Notation: Unified
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4688
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
- Metric Thread Notation: Metric
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3937