M5 Captive Fasteners
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3150
- Metric Thread Notation: Metric
- Head Type: Other; knob
from RS Components, Ltd.
Self clinching captive stud,M5x12mm [See More]
- Captive Fastener Class / Type: Captive Studs
- Hole Size: 0.1969
- Panel Thickness: 0.0394
- Fastener Length: 0.4724
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips/Slot Combination
- Panel Thickness: 0.0630 to ?
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Zinc Plated; Other; Zinc Plate
- Material: Steel
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3150
- Metric Thread Notation: Metric
- Head Type: Other; knob
from RS Components, Ltd.
Self clinching captive stud,M5x14mm [See More]
- Captive Fastener Class / Type: Captive Studs
- Hole Size: 0.1969
- Panel Thickness: 0.0394
- Fastener Length: 0.5512
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Material: Stainless Steel
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3441
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from RS Components, Ltd.
Self clinching captive stud,M5x16mm [See More]
- Captive Fastener Class / Type: Captive Studs
- Hole Size: 0.1969
- Panel Thickness: 0.0394
- Fastener Length: 0.6299
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Material: Steel
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3441
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from PennEngineering®
Colored access panel screws. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3118
- Metric Thread Notation: Metric
- Head Type: Other; knob
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Stainless Steel
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3118
- Metric Thread Notation: Metric
- Head Type: Other; knob
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.2661
- Metric Thread Notation: Metric
- Head Type: Other; knob
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3461
- Metric Thread Notation: Metric
- Head Type: Other; knob
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Captive Fastener Class / Type: Captive Screws
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.3118
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from PennEngineering®
Specifications -. Thread Size x Pitch - - M5 x 0.8. Type - - PR10. Thread Code - - M5. A (Shank) Max. - - 3.18 mm. Min. Sheet for Self-Clinching - - 1.27 mm. Min. Sheet for Flush Installation - - 3.18 mm. Hole Size in Sheet + 0.08 - - 9.53 mm. B Nom. - - 7.37 mm. C Max. - - 9.50 mm. E Nom. - -... [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3752
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.2520 to 0.3110
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Material: Stainless Steel
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Captive Fastener Class / Type: Captive Screws
- Hole Size: 0.3441
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.2520 to 0.3110
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Material: Stainless Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Stainless Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Natural
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Captive Fastener Class / Type: Captive Screws
- Head Type: Other; Phillips Recess
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
from bisco industries
Captive Screws [See More]
- Captive Fastener Class / Type: Captive Screws
- Finish: Other; Powder Coat
- Material: Steel
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Pan Head
from RAF Electronic Hardware
Metric Captive Panel Screws - Style1 [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Material: Brass
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Truss Head
from RAF Electronic Hardware
Metric Captive Panel Screws - Style2 [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.5118
- Metric Thread Notation: Metric
- Material: Brass
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Hexagon Head
from RAF Electronic Hardware
Metric Captive Panel Screws - Style4 [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.3740
- Metric Thread Notation: Metric
- Material: Brass
from NBK America LLC
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
from RAF Electronic Hardware
Metric Captive Panel Screws - Style6 [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.8425
- Metric Thread Notation: Metric
- Material: Brass
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.4724
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap