M8 Captive Fasteners
from PennEngineering®
Designed for eMobility Lightweighting Demands. As e-mobility applications continue to trend toward lighter and more efficient battery systems, engineers are tasked with reducing weight while maintaining structural integrity. Traditional joining methods like welding and brazing often fall short with... [See More]
- Captive Fastener Class / Type: Captive Standoffs
- Panel Thickness: 0.0787 to 0.0984
- Metric Thread Notation: Metric
- Hole Size: 0.8465
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Pan Head
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Truss Head
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Hexagon Head
from NBK America LLC
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Captive Fastener Class / Type: Captive Screws
- Fastener Length: 0.6299
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap