Corrosion Inhibitor / Rust Preventative Vacuum Greases and Vacuum Pump Oils

9 Results
Bio Vacuum Pump Oil -- SAE 10W30
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 469
  • Specific Gravity: 0.8760
  • Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
Krytox™ High-Vacuum Grease -- LVP
from Krytox™ Performance Lubricants

Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 1.94
  • Type: Grease / Gel; Micro-dispersion
  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 2
  • Type: Grease / Gel
  • Use Temperature: -85 to 482
Apiezon Grease AP100 Tube
from Edwards Vacuum

A range of Apiezon ® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to apply and clean off and have long shelf lives. Choice of grease depends largely on operating temperature. [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Features: General Application in the Laboratory
  • Type: Grease / Gel
  • Grade / Approvals: Marconi Radar
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC

SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Flash Point: 550
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 2
  • Type: Grease / Gel
  • Use Temperature: -4 to 482
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Specific Gravity: 1.88 to 1.9
  • Features: Rotary Vacuum Pumps
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 550
  • Specific Gravity: 1.2
  • Composition / Chemistry: Synthetic or Semi-synthetic
Ultragrade 15 Oil
from Edwards Vacuum

Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 428
  • Specific Gravity: 0.8600 to 1.07
  • Composition / Chemistry: Petroleum or Mineral Oil