Sealing / Barrier Vacuum Greases and Vacuum Pump Oils

6 Results
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -40 to 399
  • Specific Gravity: 1
  • Dielectric Strength: 1.77E7
Hydrocarbon Vacuum Grease -- Apiezon AP101
from M&I Materials Limited

Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]

  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.9810
  • Type: Grease / Gel
  • Use Temperature: -40 to 365
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Specific Gravity: 1.88 to 1.9
  • Features: Rotary Vacuum Pumps
Hydrocarbon Vacuum Grease -- Apiezon H Grease
from M&I Materials Limited

Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]

  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.9180
  • Type: Grease / Gel
  • Use Temperature: 14 to 464
Hydrocarbon Vacuum Grease -- Apiezon L Grease
from M&I Materials Limited

Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]

  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.8960
  • Type: Grease / Gel
  • Use Temperature: 50 to 86
Hydrocarbon Vacuum Grease -- Apiezon M Grease
from M&I Materials Limited

Apiezon M Grease is a silicone- and halogen-free high vacuum grease and is ideally suited to all manner of high vacuum applications. Its inherent versatility means M Grease is also frequently used for non-vacuum purposes in both scientific and industrial settings and it is approved for use by NATO. [See More]

  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.8940
  • Type: Grease / Gel
  • Use Temperature: 50 to 86