Specialty / Other Vacuum Greases and Vacuum Pump Oils

22 Results
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -40 to 399
  • Specific Gravity: 1
  • Dielectric Strength: 1.77E7
Hydrocarbon Vacuum Grease -- Apiezon AP100
from M&I Materials Limited

Apiezon AP100 Grease. Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating greases. Apiezon AP100 is... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 1.04
  • Functions: Lubricant
  • Use Temperature: 50 to 86
Krytox™ High-Vacuum Grease -- LVP
from Krytox™ Performance Lubricants

Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.94
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
Apiezon Grease AP100 Tube
from Edwards Vacuum

A range of Apiezon ® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to apply and clean off and have long shelf lives. Choice of grease depends largely on operating temperature. [See More]

  • Type: Grease / Gel
  • Features: General Application in the Laboratory
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Grade / Approvals: Marconi Radar
Becker Vacuum Pump Flushing Oil -- FO-100
from Becker Pumps Corporation

Non-hazardous, contains no known carcinogens [See More]

  • Type: Flushing Oil
  • Specific Gravity: 0.9650
  • Functions: Compressors; Lubricant
  • Flash Point: 444
Functional Oil -- Pacemaker® HV Oils
from CITGO Petroleum Corporation

CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]

  • Functions: Compressors
  • Composition / Chemistry: Petroleum or Mineral Oil
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
  • Functions: Release Agent or Mold Release; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC

SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Flash Point: 550
Mobil SHC Cibus™ Series -- 32
from Mobil Industrial Lubricants

Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]

  • Functions: Compressors; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Flash Point: 487
  • Industry Applications: Food Contact Approved
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 0.9700
  • Functions: Metal Cutting; Metal Forming; Lubricant
  • Use Temperature: -288 to 842
Hydrocarbon Vacuum Grease -- Apiezon AP101
from M&I Materials Limited

Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 0.9810
  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -40 to 365
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Specific Gravity: 1.88 to 1.9
  • Features: Rotary Vacuum Pumps
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 2
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -85 to 482
Hydrocarbon Vacuum Grease -- Apiezon H Grease
from M&I Materials Limited

Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 0.9180
  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: 14 to 464
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 550
  • Specific Gravity: 1.2
  • Composition / Chemistry: Synthetic or Semi-synthetic
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 2
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -4 to 482
Hydrocarbon Vacuum Grease -- Apiezon L Grease
from M&I Materials Limited

Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 0.8960
  • Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: 50 to 86
Ultragrade 15 Oil
from Edwards Vacuum

Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 428
  • Specific Gravity: 0.8600 to 1.07
  • Composition / Chemistry: Petroleum or Mineral Oil
Synthetic Blend Vacuum Pump Oil -- Molykote® L-1668FG
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Functions: Compressors; Lubricant
  • Flash Point: 445
  • Specific Gravity: 0.8560
  • Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; PAO / Polyalphaolefin
PFPE Vacuum Grease -- Apiezon PFPE 501
from M&I Materials Limited

We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 2
  • Functions: Lubricant
  • Use Temperature: 5 to 482
Synthetic Compressor & Vacuum Pump Oil -- Molykote® L-1210
from Dupont Molykote

Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill products. [See More]

  • Functions: Compressors; Lubricant
  • Flash Point: 520
  • Specific Gravity: 0.8410
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Vapour Booster Pump Fluid -- Apiezon AP201
from M&I Materials Limited

Apiezon AP201 Vapour Booster Pump Fluid is respected around the globe for its superior quality and stability. M &I Materials Limited is the sole manufacturer of AP201 booster pump oil; it is produced in our purpose built factory in the UK and sold via our extensive network of distributors. [See More]

  • Functions: Lubricant
  • Flash Point: 385
  • Specific Gravity: 0.8850