Synthetic / Semi-synthetic Vacuum Greases and Vacuum Pump Oils
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Functions: Release Agent or Mold Release; Lubricant
- Type: Solid or Dry Film Lubricant
- Use Temperature: -150 to 250
from Dupont Molykote
Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 1
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Use Temperature: -40 to 399
from Krytox™ Performance Lubricants
Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.94
from Edwards Vacuum
Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Specific Gravity: 1.88 to 1.9
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Features: Rotary Vacuum Pumps
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Perfluoropolyether (PEFE)
- Functions: Lubricant
- Type: Grease / Gel
- Specific Gravity: 2
from Mobil Industrial Lubricants
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Flash Point: 487
- Functions: Compressors; Lubricant
- Industry Applications: Food Contact Approved
from SantoLubes LLC
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
- Flash Point: 550
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
from Becker Pumps Corporation
Non-hazardous, contains no known carcinogens [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Ester / Diester
- Functions: Compressors; Lubricant
- Type: Flushing Oil
- Specific Gravity: 0.9650
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 2
from Edwards Vacuum
This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Specific Gravity: 1.2
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 550
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 2
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; PAO / Polyalphaolefin
- Specific Gravity: 0.8560
- Functions: Compressors; Lubricant
- Flash Point: 445