Food Grade / Contact (FDA H1) Vacuum Greases and Vacuum Pump Oils
from Mobil Industrial Lubricants
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]
- Industry Applications: Food Contact Approved
- Flash Point: 487
- Functions: Compressors; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Industry Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines
- Specific Gravity: 0.8760
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 469
from Dupont Molykote
Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]
- Industry Applications: Automotive or Transportation; Electrical / Electronic; Food Contact Approved; Marine
- Specific Gravity: 1
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Use Temperature: -40 to 399
from Krytox™ Performance Lubricants
Krytox ™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the... [See More]
- Industry Applications: Food Contact Approved
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Micro-dispersion
- Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE