Solid Lubricant / Dry Film Vacuum Greases and Vacuum Pump Oils

2 Results
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
  • Functions: Release Agent or Mold Release; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 0.9700
  • Functions: Metal Cutting; Metal Forming; Lubricant
  • Use Temperature: -288 to 842