Specialty Vacuum Greases and Vacuum Pump Oils
from M&I Materials Limited
Apiezon AP100 Grease. Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating greases. Apiezon AP100 is... [See More]
- Features: Used to Protect Stepping Motors and Gearboxes from Corrosion and Abrasion, to Prevent Seizure in Stopcocks, Taps and Small Metal Fastenings
- Functions: Lubricant
- Type: Grease / Gel
- Specific Gravity: 1.04
from SantoLubes LLC
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]
- Features: Dielectric or Electrically Insulating; High Vacuum & Temperature Applications
- Functions: Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Use Temperature: 601
from Edwards Vacuum
A range of Apiezon ® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to apply and clean off and have long shelf lives. Choice of grease depends largely on operating temperature. [See More]
- Features: General Application in the Laboratory
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Grade / Approvals: Marconi Radar
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active; Dairy Industry/Automatic Milking Machine
- Specific Gravity: 0.8760
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 469
from M&I Materials Limited
Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]
- Features: Typically Used to Maintain the Smooth Operation of Stopcocks and Taps in Scientific and Industrial Settings
- Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel
- Specific Gravity: 0.9810
from Edwards Vacuum
Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]
- Features: Rotary Vacuum Pumps
- Specific Gravity: 1.88 to 1.9
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Composition / Chemistry: Synthetic or Semi-synthetic
from M&I Materials Limited
Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]
- Features: Commonly Used in Scientific and Industrial High Temperature Sealing Applications
- Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel
- Specific Gravity: 0.9180
from Edwards Vacuum
This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]
- Features: Mass Spectrometry Applications
- Specific Gravity: 1.2
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 550
from M&I Materials Limited
Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]
- Features: Commonly Used in Scientific and Industrial Sealing and Lubrication Applications
- Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel
- Specific Gravity: 0.8960
from Edwards Vacuum
Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]
- Features: Large Pumps in Cycling Applications
- Specific Gravity: 0.8600 to 1.07
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 428
from M&I Materials Limited
Apiezon M Grease is a silicone- and halogen-free high vacuum grease and is ideally suited to all manner of high vacuum applications. Its inherent versatility means M Grease is also frequently used for non-vacuum purposes in both scientific and industrial settings and it is approved for use by NATO. [See More]
- Features: Commonly Used in Scientific and Industrial Sealing and Lubrication Applications
- Functions: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel
- Specific Gravity: 0.8940
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Features: Bearings, Valves, Gears, Threads, O-rings and Seals
- Functions: Lubricant
- Type: Grease / Gel
- Specific Gravity: 2