Micro-dispersion Vacuum Greases and Vacuum Pump Oils

2 Results
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 0.9700
  • Functions: Metal Cutting; Metal Forming; Lubricant
  • Use Temperature: -288 to 842
Krytox™ High-Vacuum Grease -- LVP
from Krytox™ Performance Lubricants

Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.94
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE