Automotive / Transportation Vacuum Greases and Vacuum Pump Oils

2 Results
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Industry Applications: Automotive or Transportation; Electrical / Electronic; Food Contact Approved; Marine
  • Specific Gravity: 1
  • Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -40 to 399
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Industry Applications: Automotive or Transportation; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 2