Dielectric (Transformer / EDM) Vacuum Greases and Vacuum Pump Oils
2 Results
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC
from SantoLubes LLC
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]
- Features: Dielectric or Electrically Insulating; High Vacuum & Temperature Applications
- Functions: Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Use Temperature: 601
Compound -- Molykote® 111
from Dupont Molykote
from Dupont Molykote
Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]
- Features: Dielectric or Electrically Insulating
- Specific Gravity: 1
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Use Temperature: -40 to 399