Torx® Captive Screws

28 Results
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-10-642-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screws -- 47-11-342-62 [47-11-342-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Standard Drives: Torx
  • Finish: Other; Powder CoatInstallation: Flare-inColorAppearance: Black
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Metric Type SMTPFLSM™ -- SMTPFLSM-M3-0 ET
from PennEngineering®

New Type SMTPFLSM ™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. [See More]

  • Standard Drives: Slotted; Torx
  • Panel Thickness: 0.0630
  • Metric Thread Notation: Metric
  • Fastener Standards: ASME/ANSI
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-10-644-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screws -- 47-11-350-62 [47-11-350-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Standard Drives: Torx
  • Finish: Other; Powder CoatInstallation: FloatingColorAppearance: Black
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-10-646-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-10-648-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.2520 to 0.3110
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-11-642-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-11-644-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-11-646-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-12-642-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-12-644-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Black Knob -- 47-13-642-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-10-642-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-10-644-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-10-646-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-10-648-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.2520 to 0.3110
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-11-642-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-11-644-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-11-646-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-12-642-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-12-644-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Knurled Bright Knob -- 47-13-642-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Smooth Black Knob -- 47-10-642-51
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Smooth Black Knob -- 47-10-644-51
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Smooth Black Knob -- 47-10-646-51
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Smooth Black Knob -- 47-10-648-51
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.2520 to 0.3110
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, TORX®, Smooth Black Knob -- 47-11-642-51
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Torx
  • Head Type: Other; TORX®
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel