ASME / ANSI Captive Screws
from PennEngineering®
Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Fastener Standards: ASME/ANSI
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.1870
from PennEngineering®
Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]
- Fastener Standards: ASME/ANSI
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.2189
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Fastener Standards: ASME/ANSI
- Unified Thread Notation: Unified
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0300
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2650
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2650
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.1181
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.1181
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - PFK. Thread Code - - M3. Screw Length Code - - 40. A (Shank) Max. - - 1.53 mm. Min. Sheet Thickness - - 1.53 mm. Hole Size in Sheet + 0.08 - - 6.73 mm. C ± 0.08 - - 7.19 mm. E ± 0.25 - - 7.92 mm. G ± 0.4 - - 6.40 mm. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2650
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
from PennEngineering®
Colored access panel screws. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2189
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2189
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.1870
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2500
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Fastener Standards: ASME/ANSI
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.2189
from PennEngineering®
Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - PR10. Thread Code - - M3. A (Shank) Max. - - 3.18 mm. Min. Sheet for Self-Clinching - - 1.27 mm. Min. Sheet for Flush Installation - - 3.18 mm. Hole Size in Sheet + 0.08 - - 7.14 mm. B Nom. - - 4.75 mm. C Max. - - 7.12 mm. E Nom. - - 7.87... [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2811
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
from PennEngineering®
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers ” holds screw in retracted position. Lobed Black ABS Cap standard. Other molded-thru colors available on special order. If you require a custom color or you need a “color matched ” cap,... [See More]
- Fastener Standards: ASME/ANSI
- Standard Drives: Phillips / Frearson
- Metric Thread Notation: Metric
- Finish: Nickel Plated
from PennEngineering®
New Type SMTPFLSM ™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. [See More]
- Fastener Standards: ASME/ANSI
- Panel Thickness: 0.0630
- Metric Thread Notation: Metric
- Standard Drives: Slotted; Torx
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Fastener Standards: ASME/ANSI
- Hole Size: 0.2650
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
from DME Company
Socket Head Cap Screws [See More]
- Fastener Standards: ASME/ANSI; Other; B13.3, ASTM, A574
- Unified Thread Notation: Unified
- Decimal Thread Diameter: 0.2500 to 1.5
- Thread Handedness: Right Hand