# 4 Captive Screws
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Head Type: Other; No Recess
- Features: Knurled (Finger) Fastener
- Material: Stainless Steel
from PennEngineering®
Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0410
- Unified Thread Notation: Unified
- Panel Thickness: 0.0310
from Keystone Electronics Corp.
Part Number: 8700. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 1. Captive Panel Screw-Style 1 [See More]
- Fastener Length: 0.3750
- Features: Knurled (Finger) Fastener
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to ?
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from Keystone Electronics Corp.
Part Number: 8706. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 2. Captive Panel Screw-Style 2 [See More]
- Fastener Length: 0.3750
- Features: Knurled (Finger) Fastener
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to ?
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0300
- Unified Thread Notation: Unified
- Panel Thickness: 0.0300
from Keystone Electronics Corp.
Part Number: 2413. D Diameter: .250 (6.4). Drive: Slotted. Length: .469 [11.9]. Material: Stainless Steel. Thread: 4-40. 484-Style 6 [See More]
- Fastener Length: 0.4690
- Material: Stainless Steel
- Standard Drives: Slotted
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0300
- Unified Thread Notation: Unified
- Panel Thickness: 0.0300
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Decimal Thread Diameter: 0.2500
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0984 to 0.1575
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Specifications -. Thread Size - - .112-40 (#4-40). Type - - Non-Jacking - SCB. Thread Code - - 440. Screw Length Code - - 8. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .112 in. E ± .010 - - .250 in. H Nom. - - .080 in. L - Length ± .015 - - .500 in. T... [See More]
- Decimal Thread Diameter: 0.1120
- Panel Thickness: 0.0400
- Unified Thread Notation: Unified
- Hole Size: 0.1120
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0984 to 0.1575
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]
- Decimal Thread Diameter: 0.1120
- Panel Thickness: 0.0400
- Unified Thread Notation: Unified
- Hole Size: 0.1120
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1575 to 0.2205
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Specifications -. Thread Size - - .112-40 (#4-40). Type - - PFK. Thread Code - - 440. Screw Length Code - - 40. A (Shank) Max. - - .060 in. Min. Sheet Thickness - - .060 in. Hole Size in Sheet + 0.003 - 0.000 - - .265 in. C ± .003 - - .283 in. E ± .010 - - .312 in. G ± .016 - -... [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1575 to 0.2205
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Colored access panel screws. [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.2205 to 0.2795
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Decimal Thread Diameter: 0.2500
- Panel Thickness: 0.0360
- Unified Thread Notation: Unified
- Hole Size: 0.3750
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.2205 to 0.2795
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Decimal Thread Diameter: 0.2500
- Panel Thickness: 0.0600
- Unified Thread Notation: Unified
- Hole Size: 0.3230
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Decimal Thread Diameter: 0.2500
- Hole Size: 0.4130
- Unified Thread Notation: Unified
- Head Type: Other; knob
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Decimal Thread Diameter: 0.2500
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
Specifications -. Thread Size - - .112-40 (#4-40). Type1 - - PR10. Thread Code - - 440. A (Shank) Max. - - .125 in. Min. Sheet for Self-Clinching - - .050 in. Min. Sheet for Flush Installation - - .125 in. Hole Size in Sheet + 0.003 - 0.000 - - .281 in. B Nom. - - .195 in. C Max. - - .280 in. E... [See More]
- Decimal Thread Diameter: 0.1120
- Shoulder Diameter: 0.1250
- Unified Thread Notation: Unified
- Hole Size: 0.2810
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers ” holds screw in retracted position. Lobed Black ABS Cap standard. Other molded-thru colors available on special order. If you require a custom color or you need a “color matched ” cap,... [See More]
- Decimal Thread Diameter: 0.1120
- Standard Drives: Phillips / Frearson
- Unified Thread Notation: Unified
- Finish: Nickel Plated
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from PennEngineering®
New Type SMTPFLSM ™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. [See More]
- Decimal Thread Diameter: 0.1120
- Panel Thickness: 0.0630
- Unified Thread Notation: Unified
- Standard Drives: Slotted; Torx
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Decimal Thread Diameter: 0.2500
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0315 to 0.0591
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.0984
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]
- Unified Thread Notation: Unified
- Head Type: Socket Head Cap
- Fastener Length: 0.5000
- Material: Stainless Steel; Other; Equivalent to SUS304
from RAF Electronic Hardware
Captive Panel Screws - Style 1 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.6562
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Unified Thread Notation: Unified; Other; #4-40
- Standard Drives: Slotted
- Fastener Length: 0.5000
- Other Drives: Slotted Drive
from RAF Electronic Hardware
Captive Panel Screws - Style 2 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.3750
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Unified Thread Notation: Unified; Other; #4-40
- Standard Drives: Slotted
- Fastener Length: 0.6560
- Other Drives: Slotted Drive
from RAF Electronic Hardware
Captive Panel Screws - Style 3 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.5000
from RAF Electronic Hardware
Captive Panel Screws - Style 4 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.2500
from RAF Electronic Hardware
Captive Panel Screws - Style 5 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.3125
from RAF Electronic Hardware
Captive Panel Screws - Style 6 [See More]
- Unified Thread Notation: Unified
- Material: Brass
- Fastener Length: 0.4688