Nickel Plated Captive Screws
from PennEngineering®
Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Finish: Nickel Plated
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.1870
from BRIM Electronics, Inc.
MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. [See More]
- Finish: Nickel Plated
- Material: Brass
- Fastener Length: 0.7500 to 0.8750
- Features: Flush-Mount
from PennEngineering®
Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]
- Finish: Nickel Plated
- Metric Thread Notation: Metric
- Unified Thread Notation: Unified
- Hole Size: 0.2189
from BRIM Electronics, Inc.
MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. [See More]
- Finish: Nickel Plated
- Material: Brass
- Fastener Length: 0.7188
- Features: Flush-Mount
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Finish: Nickel Plated
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Finish: Nickel Plated
- Unified Thread Notation: Unified
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0300
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
-
Finish: Nickel Plated; Other (optional feature); Screw – Black Nitride
Retainer – Black Nitride
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Head Type: Other; knob
from PennEngineering®
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]
- Finish: Nickel Plated
- Hole Size: 0.2165
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
from PennEngineering®
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers ” holds screw in retracted position. Lobed Black ABS Cap standard. Other molded-thru colors available on special order. If you require a custom color or you need a “color matched ” cap,... [See More]
- Finish: Nickel Plated
- Standard Drives: Phillips / Frearson
- Metric Thread Notation: Metric
- Fastener Standards: ASME/ANSI
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Finish: Nickel Plated
- Hole Size: 0.2650
- Metric Thread Notation: Metric
- Fastener Standards: ASME/ANSI
from TFC Ltd.
SLP panel fasteners are pre-assembled for attachment to removable sheet metal panels. Screw assemblies remain captive for servicing ease and remain low profile when secure. Material: Carbon steel. Finish: Bright Nickel over Copper Flash. *Black Nitride (BN) finish available. Thread: Class 2A (6G... [See More]
- Finish: Nickel Plated
- Material: Steel
- Metric Thread Notation: Metric
- Features: Knurled (Finger) Fastener