Zinc Plated Captive Screws

26 Results
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric -- SCB-M3-12-ZI
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screws -- 09-11-102-11 [09-11-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4213
Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Metric -- SCBR-M3-12-ZI
from PennEngineering®

PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screws -- 09-13-102-11 [09-13-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4213
  • Features: Knurled (Finger) Fastener
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric -- PF11PM-M3-0-B
from PennEngineering®

Colored access panel screws. [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screws -- 09-44-101-11 [09-44-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric -- PF11M-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screws -- 12-11-102-11 [12-11-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4843
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric -- PF11MF-M3-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.1870
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screws -- 12-11-615-11 [12-11-615-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 1.11
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric -- PF11MW-M3-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.2500
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screws -- 12-11015-13 [12-11015-13 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Immersion Coating
  • Material: Steel
PFQT™ Quarter-Turn Lockable Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Finish: Zinc Plated
  • Hole Size: 0.2520
  • Panel Thickness: 0.0320
  • Material: Steel; Hardened Steel; Stainless Steel
Captive Screws -- 12-11017-11 [12-11017-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Immersion Coating
  • Material: Steel
Captive Screws -- 12-11043-11 [12-11043-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Immersion Coating
  • Material: Steel
Captive Screws -- 12-13-102-11 [12-13-102-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4843
  • Features: Knurled (Finger) Fastener
Captive Screws -- 12-P-102 [12-P-102 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4843
Captive Screws -- 12-T-102 [12-T-102 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
  • Fastener Length: 0.4843
Captive Screws -- 17-10017-11 [17-10017-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Immersion Coating
  • Material: Steel
Captive Screws -- 17-10019-11 [17-10019-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Immersion Coating
  • Material: Steel
Captive Screws -- 17-11-104-11 [17-11-104-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws -- 17-12-104-11 [17-12-104-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws -- 17-13-104-11 [17-13-104-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws -- 47-04 [47-04 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws -- 47-104 [47-104 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Steel
Captive Screws -- 5T-11-04-222-5 [5T-11-04-222-5 from Southco]
from bisco industries

Captive Screws [See More]

  • Finish: Zinc Plated; Other; Zinc Plate
  • Material: Aluminum