1/4" Captive Screws

65 Results
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified -- PF52-0420-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Decimal Thread Diameter: 0.2500
  • Shoulder Diameter: 0.0580
  • Unified Thread Notation: Unified
  • Panel Thickness: 0.0600
Captive Screws -- 47-11-602-10 [47-11-602-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-110-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified -- PF32-0420-35-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]

  • Decimal Thread Diameter: 0.2500
  • Shoulder Diameter: 0.0580
  • Unified Thread Notation: Unified
  • Panel Thickness: 0.0600
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-111-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified -- PFC2P-0420-04
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Decimal Thread Diameter: 0.2500
  • Shoulder Diameter: 0.0600
  • Unified Thread Notation: Unified
  • Panel Thickness: 0.0600
Captive Screws -- 47-11-602-50 [47-11-602-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-112-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified -- PF11M-0420-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Decimal Thread Diameter: 0.2500
  • Panel Thickness: 0.0360
  • Unified Thread Notation: Unified
  • Hole Size: 0.3750
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-113-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified -- PF11MF-0420-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Decimal Thread Diameter: 0.2500
  • Panel Thickness: 0.0600
  • Unified Thread Notation: Unified
  • Hole Size: 0.3230
Captive Screws -- 47-11-622-10 [47-11-622-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-114-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified -- PF11MW-0420-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Decimal Thread Diameter: 0.2500
  • Hole Size: 0.4130
  • Unified Thread Notation: Unified
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-115-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Large knob, spring-loaded Types PF11 and PF12 - Unified -- PF11-0420-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Decimal Thread Diameter: 0.2500
  • Shoulder Diameter: 0.0360
  • Unified Thread Notation: Unified
  • Panel Thickness: 0.0360
Captive Screws -- 47-11-622-50 [47-11-622-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-116-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Screw Head, Spring-loaded - Unified -- PFC2-0420-04
from PennEngineering®

Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]

  • Decimal Thread Diameter: 0.2500
  • Shoulder Diameter: 0.0600
  • Unified Thread Notation: Unified
  • Panel Thickness: 0.0600
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-210-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-211-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-212-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-213-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-214-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-215-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-216-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-310-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-311-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-312-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-313-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-314-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-315-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-125 [47-125 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Steel
  • Finish: Zinc Plated; Other; Zinc Plate
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-316-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-25 [47-25 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Steel
  • Finish: Zinc Plated; Other; Zinc Plate
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-410-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screws -- 51-11-109-24 [51-11-109-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Passivated
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-411-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screws -- 51-11-109-26 [51-11-109-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-412-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Captive Screws -- 53-11-110-24 [53-11-110-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Polished
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-413-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Head Type: Other; No Recess
  • Finish: Other; Black organic finish
  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
Socket Head Cap Captive Screws (Inch Screws) -- SSC-1/4-20-1
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]

  • Unified Thread Notation: Unified
  • Head Type: Socket Head Cap
  • Fastener Length: 1
  • Material: Stainless Steel; Other; Equivalent to SUS304
Captive Panel Screws Style1 -- 0207-B
from RAF Electronic Hardware

Captive Panel Screws - Style 1 [See More]

  • Unified Thread Notation: Unified
  • Material: Brass
  • Fastener Length: 0.6250
Captive Screw -- LPS-110
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Other Drives: Hand Drive
Captive Panel Screws Style2 -- 0467-B
from RAF Electronic Hardware

Captive Panel Screws - Style 2 [See More]

  • Unified Thread Notation: Unified
  • Material: Brass
  • Fastener Length: 0.6250
Captive Screw -- LPS-20
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.7500
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Other Drives: Hand Drive
Captive Panel Screws Style3 -- 0731-B
from RAF Electronic Hardware

Captive Panel Screws - Style 3 [See More]

  • Unified Thread Notation: Unified
  • Material: Brass
  • Fastener Length: 0.7500
Captive Screw -- RAF-1046 [RAF-1046 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.7500
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Standard Drives: Slotted