Stainless Steel Captive Screws

78 Results
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-110-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric -- PFC2P-M3-40
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Material: Stainless Steel
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw 4-40 Thread -- 8700
from Keystone Electronics Corp.

Part Number: 8700. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 1. Captive Panel Screw-Style 1 [See More]

  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
  • Fastener Length: 0.3750
Captive Screws -- 09-11-102-26 [09-11-102-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.4213
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-111-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric -- PFC4-M3-40
from PennEngineering®

Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Material: Stainless Steel
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
Captive Screw 4-40 Thread -- 8706
from Keystone Electronics Corp.

Part Number: 8706. D Diameter: .320 (8.2). Drive: Knurled. Hardware: No. Length: .375 [9.5]. Material: Stainless Steel. Style: Captive Screw. Thread: 4-40. Type: Thumb Screw, Knurled Slotted Head-Style 2. Captive Panel Screw-Style 2 [See More]

  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
  • Fastener Length: 0.3750
Captive Screws -- 09-13-102-26 [09-13-102-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
  • Fastener Length: 0.4213
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-112-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Large knob, spring-loaded Types PF11 and PF12 - Metric -- PF11-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Material: Stainless Steel
  • Metric Thread Notation: Metric
  • Unified Thread Notation: Unified
  • Hole Size: 0.2189
Captive Screw 4-40 x .469" -- 2413
from Keystone Electronics Corp.

Part Number: 2413. D Diameter: .250 (6.4). Drive: Slotted. Length: .469 [11.9]. Material: Stainless Steel. Thread: 4-40. 484-Style 6 [See More]

  • Material: Stainless Steel
  • Standard Drives: Slotted
  • Fastener Length: 0.4690
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-113-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
PEM® Roller Bearing Fasteners
from PennEngineering®

PEM ® PFTRCS ™, self clinching, and PFTRFS ™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction of simple slide shelves without incurring the cost of expensive sliding... [See More]

  • Material: Hardened Steel; Stainless Steel
  • Hole Size: 0.2400
  • Panel Thickness: 0.0400 to 0.0470
  • Fastener Length: 0.1770
Captive Screws -- 09-41-103-24 [09-41-103-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Passivated
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-114-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
PFQT™ Quarter-Turn Lockable Plunger
from PennEngineering®

As equipment becomes more compact and service requirements demand greater operability in limited-access areas, the miniaturization trends of fasteners are becoming more evident. Traditional threaded fasteners often require tools and two-hand operation, slowing assembly processes and complicating... [See More]

  • Material: Steel; Hardened Steel; Stainless Steel
  • Hole Size: 0.2520
  • Panel Thickness: 0.0320
  • Finish: Zinc Plated
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-115-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-116-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 12-11017-12 [12-11017-12 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Passivated
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-210-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-101-10 [47-10-101-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-211-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-101-11 [47-10-101-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-212-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-101-50 [47-10-101-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-213-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-101-51 [47-10-101-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-214-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-121-10 [47-10-121-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-215-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-121-11 [47-10-121-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-216-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-121-50 [47-10-121-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-310-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-121-51 [47-10-121-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-311-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-141-10 [47-10-141-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-312-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-141-11 [47-10-141-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-313-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-141-50 [47-10-141-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-314-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-141-51 [47-10-141-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-315-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-181-10 [47-10-181-10 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-316-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-181-11 [47-10-181-11 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Natural
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-410-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-181-51 [47-10-181-51 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-411-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-10-282-50 [47-10-282-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-412-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Captive Screws -- 47-110 [47-110 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Zinc Plated; Other; Zinc Plate
Captive Screw, 1/4-20 Thread, Flare-in, No Recess, Knurled Black Knob -- 53-21-413-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
  • Head Type: Other; No Recess
  • Features: Knurled (Finger) Fastener
Panel Fasteners SCPFK
from TFC Ltd.

SCPFK printed circuit board panel fasteners provide permanent attachment of screw assemblies into printed circuit boards. Screw assemblies remain captive for easy mounting and removal of board. Material: 300 Series Stainless steel. Finish: Passivated ASTM A380 [See More]

  • Material: Stainless Steel
  • Features: Knurled (Finger) Fastener
  • Finish: Other; Passivated ASTM A380
Cross Recessed Pan Head Captive Machine Screws -- SSCPS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Pan Head
Captive Screw -- LPS-110
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Material: Stainless Steel; Other; Stainless Steel
  • Unified Thread Notation: Unified; Other; 1/4-20
  • Decimal Thread Diameter: 0.2500
  • Fastener Length: 0.5000
Captive Panel Screws Style1 -- 0100-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 1 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.6562
  • Unified Thread Notation: Unified
Pre-assembled Panel Fasteners
from TFC Ltd.

SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel. Finish: Passivated (ASTM A380). Thread: 6H ISO Metric. Imperial Class... [See More]

  • Material: Stainless Steel
  • Finish: Other; Passivated (ASTM A380)
  • Metric Thread Notation: Metric
  • Features: Knurled (Finger) Fastener
Cross Recessed Truss Head Captive Screws -- SSCMS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Truss Head
Captive Screw -- RAF-1000 [RAF-1000 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Material: Stainless Steel; Other; Stainless Steel
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified; Other; #4-40
  • Standard Drives: Slotted
Captive Panel Screws Style2 -- 0367-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 2 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.3750
  • Unified Thread Notation: Unified
Hexagon Head Captive Screws -- SSC-SNHS-M3-10
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Hexagon Head
Captive Screw -- RAF-1310 [RAF-1310 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Material: Stainless Steel; Other; Stainless Steel
  • Fastener Length: 0.6560
  • Unified Thread Notation: Unified; Other; #4-40
  • Standard Drives: Slotted
Captive Panel Screws Style3 -- 0568-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 3 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
Pan head captive machine screws for precision instruments (miniature screws) -- SSCZS-M1.4-4
from NBK America LLC

For locations within precision instruments requiring frequent mounting and removal. M1.4 - M2.6. Pan Head Machine Screws for Precision Instruments. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE [See More]

  • Material: Stainless Steel; Other; SUSXM7(Equivalent to SUS304)
  • Fastener Length: 0.1575
  • Metric Thread Notation: Metric; Other; M1.4
  • Head Type: Pan Head
Captive Screw -- RAF-1344 [RAF-1344 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Material: Stainless Steel; Other; Stainless Steel
  • Fastener Length: 0.6560
  • Unified Thread Notation: Unified; Other; #6-32
  • Standard Drives: Slotted
Captive Panel Screws Style4 -- 0799-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 4 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.2500
  • Unified Thread Notation: Unified
Socket Head Cap Captive Screws (Inch Screws) -- SSC-#10-32-1/2
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Inch screw type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. Use a dedicated wrench SKH(INCH)for mounting and... [See More]

  • Material: Stainless Steel; Other; Equivalent to SUS304
  • Fastener Length: 0.5000
  • Unified Thread Notation: Unified
  • Head Type: Socket Head Cap
Captive Panel Screws Style5 -- 0896-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 5 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.3125
  • Unified Thread Notation: Unified
Socket Head Cap Captive Screws -- SSC-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
Captive Panel Screws Style6 -- 7083-SS
from RAF Electronic Hardware

Captive Panel Screws - Style 6 [See More]

  • Material: Stainless Steel
  • Fastener Length: 0.4688
  • Unified Thread Notation: Unified
Socket Head Cap Captive Screws with Low Profile -- SSCLS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
Socket Head Cap Captive Screws with Special Low Profile -- SSCHS-M3-10
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
  • Fastener Length: 0.3937
  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap