M6 Captive Screws

66 Results
Captive Screw, M6 X 1.0, Flare-in, 4 mm Hex Recess, Knurled Bright Knob -- 47-99-835
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0472 to ?
  • Features: Knurled (Finger) Fastener
  • Head Type: Other; 4 mm Hex Recess
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric -- PF52-M6-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Other; knob
  • Hole Size: 0.3740
  • Standard Drives: Phillips / Frearson
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric -- PF32-M6-35-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Other; knob
  • Hole Size: 0.3740
  • Finish: Nickel Plated; Other (optional feature); Screw – Black Nitride
    Retainer – Black Nitride
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screws -- 47-80-602-50 [47-80-602-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric -- PFC2P-M6-04
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Metric Thread Notation: Metric
  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.4130
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric -- PF11M-M6-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Other; knob
  • Hole Size: 0.3752
  • Standard Drives: Phillips / Frearson
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric -- PF11MF-M6-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Other; knob
  • Hole Size: 0.3228
  • Standard Drives: Phillips / Frearson
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-626-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1890 to 0.2520
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric -- PF11MW-M6-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Other; knob
  • Hole Size: 0.4130
  • Standard Drives: Phillips / Frearson
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-626-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1890 to 0.2520
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screws -- 47-80-622-50 [47-80-622-50 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Powder Coat
Large knob, spring-loaded Types PF11 and PF12 - Metric -- PF11-M6-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Unified Thread Notation: Unified
  • Hole Size: 0.3752
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-628-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.2520 to 0.3110
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Screw Head, Spring-loaded - Metric -- PFC2-M6-04
from PennEngineering®

Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]

  • Metric Thread Notation: Metric
  • Finish: Other; Passivated and/or tested per ASTM A380
  • Hole Size: 0.4130
  • Fastener Standards: ASME/ANSI
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-80-628-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.2520 to 0.3110
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-626-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1890 to 0.2520
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-81-626-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1890 to 0.2520
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-82-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-82-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-82-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-82-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-83-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Black Knob -- 47-83-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screws -- 51-77-414-24 [51-77-414-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Passivated
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-80-622-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screws -- 51-77-414-26 [51-77-414-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-80-622-14
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.0591 to 0.1260
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Captive Screws -- 53-77-416-24 [53-77-416-24 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Polished
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-80-624-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Stainless Steel
Captive Screws -- 53-77-416-26 [53-77-416-26 from Southco]
from bisco industries

Captive Screws [See More]

  • Material: Stainless Steel
  • Finish: Other; Black organic finish
Captive Screw, M6 X 1.0, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-80-624-14
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Panel Thickness: 0.1260 to 0.1890
  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Material: Steel
Cross Recessed Pan Head Captive Machine Screws -- SSCPS-M6-12
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]

  • Metric Thread Notation: Metric
  • Head Type: Pan Head
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
Metric Captive Panel Screws Style1 -- M0141-B
from RAF Electronic Hardware

Metric Captive Panel Screws - Style1 [See More]

  • Metric Thread Notation: Metric
  • Material: Brass
  • Fastener Length: 0.6299
Cross Recessed Truss Head Captive Screws -- SSCMS-M6-12
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]

  • Metric Thread Notation: Metric
  • Head Type: Truss Head
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
Metric Captive Panel Screws Style2 -- M0237-B
from RAF Electronic Hardware

Metric Captive Panel Screws - Style2 [See More]

  • Metric Thread Notation: Metric
  • Material: Brass
  • Fastener Length: 0.6299
Hexagon Head Captive Screws -- SSC-SNHS-M6-12
from NBK America LLC

It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]

  • Metric Thread Notation: Metric
  • Head Type: Hexagon Head
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
Socket Head Cap Captive Screws -- SSC-M6-12
from NBK America LLC

The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]

  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
Socket Head Cap Captive Screws with Low Profile -- SSCLS-M6-12
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
Socket Head Cap Captive Screws with Special Low Profile -- SSCHS-M6-12
from NBK America LLC

The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]

  • Metric Thread Notation: Metric
  • Head Type: Socket Head Cap
  • Fastener Length: 0.4724
  • Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)