# 0 Captive Screws
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0300
- Unified Thread Notation: Unified
- Panel Thickness: 0.0300
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0300
- Unified Thread Notation: Unified
- Panel Thickness: 0.0300
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600
from PennEngineering®
Colored access panel screws. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Decimal Thread Diameter: 0.1900
- Panel Thickness: 0.0360
- Unified Thread Notation: Unified
- Hole Size: 0.3120
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Decimal Thread Diameter: 0.1900
- Panel Thickness: 0.0600
- Unified Thread Notation: Unified
- Hole Size: 0.2660
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Decimal Thread Diameter: 0.1900
- Hole Size: 0.3460
- Unified Thread Notation: Unified
- Head Type: Other; knob
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0360
- Unified Thread Notation: Unified
- Panel Thickness: 0.0360
from PennEngineering®
Specifications -. Thread Size - - .190-32 (#10-32). Type1 - - PR10. Thread Code - - 032. A (Shank) Max. - - .125 in. Min. Sheet for Self-Clinching - - .050 in. Min. Sheet for Flush Installation - - .125 in. Hole Size in Sheet + 0.003 - 0.000 - - .375 in. B Nom. - - .290 in. C Max. - - .374 in. E... [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.1250
- Unified Thread Notation: Unified
- Hole Size: 0.3750
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Decimal Thread Diameter: 0.1900
- Shoulder Diameter: 0.0600
- Unified Thread Notation: Unified
- Panel Thickness: 0.0600