M4 Captive Screws
from Southco
Captive fastening in tight spaces is no problem with the reduced footprint of these Miniature Series captive screws. Combination tool-head recesses and knurled screw options provide lots of versatility for fastening/unfastening by hand or with tools. [See More]
- Panel Thickness: 0.1260 to ?
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips/Slot Combination
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
from PennEngineering®
Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Unified Thread Notation: Unified
- Hole Size: 0.2661
- Metric Thread Notation: Metric
- Finish: Nickel Plated
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
from PennEngineering®
Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. [See More]
- Unified Thread Notation: Unified
- Hole Size: 0.3118
- Metric Thread Notation: Metric
- Finish: Nickel Plated
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.2520
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
from PennEngineering®
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.2520
-
Finish: Nickel Plated; Other (optional feature); Screw – Black Nitride
Retainer – Black Nitride
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
- Hole Size: 0.2520
- Finish: Nickel Plated
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
- Hole Size: 0.3118
- Material: Stainless Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from PennEngineering®
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
- Hole Size: 0.3118
- Material: Stainless Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Specifications -. Thread Size x Pitch - - M4 x 0.7. Type - - Non-Jacking - SCB. Thread Code - - M4. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 4.00 mm. E ± 0.25 - - 8.28 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
- Hole Size: 0.1575
- Material: Hardened Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
from PennEngineering®
PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]
- Metric Thread Notation: Metric
- Standard Drives: Phillips / Frearson
- Hole Size: 0.1575
- Material: Hardened Steel
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.2520 to 0.3110
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
from PennEngineering®
Colored access panel screws. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.3118
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.2520 to 0.3110
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Stainless Steel
- Finish: Other; Powder Coat
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.3118
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.2661
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from PennEngineering®
Compensates for mating hole misalignment. Installs into any panel hardness. [See More]
- Metric Thread Notation: Metric
- Head Type: Other; knob
- Hole Size: 0.3461
- Standard Drives: Phillips / Frearson
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from PennEngineering®
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]
- Unified Thread Notation: Unified
- Hole Size: 0.3118
- Metric Thread Notation: Metric
- Head Type: Other; knob
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Specifications -. Thread Size x Pitch - - M4 x 0.7. Type - - PR10. Thread Code - - M4. A (Shank) Max. - - 3.18 mm. Min. Sheet for Self-Clinching - - 1.27 mm. Min. Sheet for Flush Installation - - 3.18 mm. Hole Size in Sheet + 0.08 - - 8.74 mm. B Nom. - - 6.48 mm. C Max. - - 8.72 mm. E Nom. - - 9.53... [See More]
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
- Hole Size: 0.3441
- Fastener Standards: ASME/ANSI
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from PennEngineering®
Available in steel or stainless steel. Meets “operator access area ” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths. [See More]
- Metric Thread Notation: Metric
-
Finish: Other; Passivated and/or tested per ASTM A380
- Hole Size: 0.3118
- Fastener Standards: ASME/ANSI
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1890 to 0.2520
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Natural
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.1260 to 0.1890
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Stainless Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
- Finish: Other; Powder Coat
from Southco
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]
- Panel Thickness: 0.0591 to 0.1260
- Standard Drives: Phillips / Frearson
- Head Type: Other; Phillips Recess
- Material: Steel
from bisco industries
Captive Screws [See More]
- Material: Steel
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. Cross Recessed pan head machine screws. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be... [See More]
- Metric Thread Notation: Metric
- Head Type: Pan Head
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
from RAF Electronic Hardware
Metric Captive Panel Screws - Style1 [See More]
- Metric Thread Notation: Metric
- Material: Brass
- Fastener Length: 0.6299
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws have large heads that decorate attachment surfaces beautifully. These items comply with CE marking requirements. [See More]
- Metric Thread Notation: Metric
- Head Type: Truss Head
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
from RAF Electronic Hardware
Metric Captive Panel Screws - Style2 [See More]
- Metric Thread Notation: Metric
- Material: Brass
- Fastener Length: 0.4331
from NBK America LLC
It prevents fall-off and loss of the screw. For fixing of protection cover and cover for inspection that are frequently mounted and removed. Hex head bolt type. For CE marking. ⇒Use the NBK Captive Screw Series to be comply with CE. We also produce captive screws of special specifications,... [See More]
- Metric Thread Notation: Metric
- Head Type: Hexagon Head
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
from RAF Electronic Hardware
Metric Captive Panel Screws - Style4 [See More]
- Metric Thread Notation: Metric
- Material: Brass
- Fastener Length: 0.3150
from NBK America LLC
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements. ⇒Use the NBK Captive Screw Series to be comply with CE. Also,... [See More]
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
from RAF Electronic Hardware
Metric Captive Panel Screws - Style6 [See More]
- Metric Thread Notation: Metric
- Material: Brass
- Fastener Length: 0.6575
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)
from NBK America LLC
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These... [See More]
- Metric Thread Notation: Metric
- Head Type: Socket Head Cap
- Fastener Length: 0.3937
- Material: Stainless Steel; Other; SUSXM7 (Equivalent to SUS304)