ABEC 9 / Class 2 / P2 Ball Bearings
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Class: ABEC3 / Class 6 / P6; ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Application: Aerospace
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
- Application: Instrument / Miniature; Medical / Dental
from GMN Paul Muller Industrie GmbH & Co. KG
Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from Boca Bearings Company
Radial Bearings [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Description: Radial Bearings
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 15mm X 28mm X 7mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
from Timken Company (The)
Our broad line of Timken ® Fafnir ® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Application: Ball Screw Support; Spindle / Super Precision
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing; Thrust Bearing
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
from Boca Bearings Company
Radial Bearings [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Description: Radial Bearings
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 12mm X 28mm X 8mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
from Timken Company (The)
Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Bore: 0.3937 to 7.8740
- Application: Spindle / Super Precision
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
from Pacific International Bearing, Inc.
SNFA Brand / 30mm X 55mm X 13mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
from Timken Company (The)
Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken ® Fafnir ® super precision ball bearings are... [See More]
- Bearing Class: ABEC 9 / Class 2 / P2
- Bore: 0.3937 to 11.8110
- Application: Spindle / Super Precision
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Bearing Class: ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
- Type: Two Directional Grooved Thrust
- Primary Bearing Category: Angular Contact Ball Bearing; Thrust Bearing
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
from Pacific International Bearing, Inc.
SNFA Brand / 35mm X 62mm X 14mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC 9 / Class 2 / P2; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision