Automotive Ball Bearings

27 Results
Angular Contact Ball Bearings
from NSK Americas

NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used... [See More]

  • Application: Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
  • Type: Double Row Angular Contact (optional feature) Double Row Maximum Complement Angular (optional feature) Four Point Contact (optional feature)
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Description: Sealed Angular Contact, Duplex Angular Contact
Turntable Slewing Bearings -- Series 1000
from Rotek, Inc.

Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications requiring low-speed,... [See More]

  • Application: Automotive; Vehicle Trailers
  • Design Units: Inch
  • Type: Single Row Ball
  • Outside Diameter: 12.0000 to 42.0000
Automotive Chassis Bearings
from JTEKT North America, Inc.

Hub unit. This unit consists of a wheel hub combined with a bearing. The unit is compact and lightweight with improvements made for ease of use and a long life ensured. Furthermore, the unit has a sufficient sealing function with countermeasures against muddy water, and incorporates an ABS sensor... [See More]

  • Application: Automotive
Ball Screw Bearings - 7602012
from FHD Bearings Co., Ltd.

Ball screw bearing. Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It is widely used in CNC machine tools and automation equipments. High Accuracy: Ball Screws are able to provide... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; CNC Machines & Industrial Automation,Linear Motion Systems,Printing & Packaging Machinery,Metalworking & Press Machines
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 1.2598
Self-Aligning Insert Bearing (Metric) -- M10-G
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Application: Automotive; Sporting and Consumer Goods; Food and Beverage, Pharmaceutical
  • Type: Wide Inner Ring Internal Self Aligning
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Heavy Duty Precision Bearing -- Series 7500
from RBC Bearings

This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Slewing Ring Bearings
from Kinematics Manufacturing, Inc.

Kinematics slewing bearings are a cost-effective design and performance enhancement option for rotary devices carrying heavy loads. Slewing rings have a compact design, which facilitates more ease of use and can be manufactured without teeth, with internal or external teeth, with balls and/or with... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Military; Solar Trackers, Digger Derricks, Truck Cranes, Wind Turbines, Utility Equipment, Forestry, Hydraulic Equipment Attachments and Tire Handlers.
  • Outside Diameter: 7.0000 to 25.0000
  • Design Units: Metric
  • Dynamic Axial: 29943 to 530528
Deep Groove Ball Bearings
from NSK Americas

NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]

  • Application: Agriculture; Automotive; Instrument / Miniature; Medical / Dental; Pump; Paper Machinery, Woodworking, Material Handling, Railway, Petrochemical, Power Transmission, Utilities
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Primary Bearing Category: Radial Ball Bearing
  • Description: Insulated, Magneto, Creep-Free, Miniature, Fretting-Resistant, Sensor, Pump
Automotive Power Train Bearings
from JTEKT North America, Inc.

Operating environment and performance requirements vary among auxiliary machines of the engine, and specification requirements such as vibration resistance, high-speed rotation capability, high-temperature durability, and environmental resistance also vary among bearings to be used. JTEKT provides... [See More]

  • Application: Automotive
  • Primary Bearing Category: Thrust Bearing
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE1205ZR
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Pump; High-Temperature & Chemical Processing,Semiconductor & Electronics Manufacturing,Food & Beverage Processing,Marine & Offshore
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 2.0472
Heavy Duty Precision Bearing -- Series 7600
from RBC Bearings

This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Super Precision Ball Bearings
from NSK Americas

NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision... [See More]

  • Application: Automotive; Rubber and Plastics, Cement, Textile and Leather, Machine Tools, Chemical and Pharmaceutical
  • Type: Conrad / Deep Groove; One Directional Thrust Angular
  • Primary Bearing Category: Radial Ball Bearing; Angular Contact Ball Bearing
  • Material / Plating: Stainless Steel; Plastic (optional feature); Optional Ceramic Coated
Linear Bearings - Linear Ball Bearings - 61495K21
from FHD Bearings Co., Ltd.

High-Temperature Linear Ball Bearings. Linear Ball Bearings are precision-engineered components designed to facilitate smooth and low-friction linear motion in various applications. Comprising an outer and inner race with ball elements in between, these bearings offer efficient support for linear... [See More]

  • Application: Aerospace; Automotive; Industrial Furnaces and Ovens,Glass and Metal Processing,Food Processing and Packaging,Power Generation
  • Outside Diameter: 0.3122
  • Design Units: Metric
  • Dynamic Radial: 4
Precision Ground Radial Bearing -- Series 1600
from RBC Bearings

This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Thrust Ball Bearings
from NSK Americas

NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able to sustain axial loads but not radial loads. [See More]

  • Application: Automotive; Steel Machinery, Semiconductor, Machine Tools, High Load Applications
  • Type: Flat Race Thrust (optional feature) Grooved Race Thrust (optional feature) Two Directional Grooved Thrust (optional feature)
  • Primary Bearing Category: Thrust Bearing
  • Material / Plating: Stainless Steel
Rolling Bearings - Ball Bearings - Angular Contact Ball Bearings - 3310 2RS
from FHD Bearings Co., Ltd.

Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]

  • Application: Agriculture; Automotive; Spindle / Super Precision; Industrial Machinery,Material Handling & Conveyors,Paper & Pulp Industry,Wind Turbines & Renewable Energy,
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Precision Ground Radial Bearing -- Series ER
from RBC Bearings

This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch; Metric
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - One-way bearings - CSK30 PP-2RS
from FHD Bearings Co., Ltd.

One-way clutch bearings. One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 2.4409
Semi-Ground Radial Bearing -- Series 3000
from RBC Bearings

This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - SS606 ZZ
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearing with integral sealing. Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance. As with deep groove ball bearings generally, they are particularly versatile, have low friction... [See More]

  • Application: Automotive; Medical / Dental; Food Processing & Packaging Equipment,Marine & Outdoor Electronics,Lab Equipment
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 0.6693
Semi-Ground Radial Bearing -- Series 6900
from RBC Bearings

This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Self-aligning Ball Bearings - 2306
from FHD Bearings Co., Ltd.

Self-aligning ball bearing. Self-aligning ball bearings have two rows of balls, a common sphered raceway in the outer ring and two deep uninterrupted raceway grooves in the inner ring. They are insensitive to angular misalignment of the shaft relative to the housing, which can be caused, for... [See More]

  • Application: Agriculture; Automotive; Textile,Conveyor Systems,Mining and Double Row
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 2.8346
Single Row Unground Combination Bearing -- Series 500
from RBC Bearings

This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]

  • Application: Automotive
  • Type: Flat Race Thrust
  • Primary Bearing Category: Thrust Bearing
  • Description: Radial and Thrust Combination
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Application: Aerospace; Automotive; Pump; Spindle / Super Precision; Industrial Robotics,Heavy-Duty Presses & Stamping Machines,Marine & Shipbuilding,Railway Applications
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Design Units: Metric
Single Row Unground Radial Bearing -- Series 400
from RBC Bearings

This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Stainless Steel Bearings - Deep groove ball bearings - SR133-Open
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings are corrosion-resistant, high-temperature-resistant, low-maintenance industrial components that ensure reliable performance and long life. High corrosion resistance: Made from stainless steel, they offer excellent... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Biotech,Food Processing,Printers,Fax Machines,Photocopier, Machinery,Conveyors, Belt Drives,Electronic Devices,Power Transmission, among others.
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 0.1874
Single Row Unground Radial Bearing -- Series 5000
from RBC Bearings

This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]

  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch